The DMP6050SPSW-13 is a 60V P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for notebook battery power management and load switching applications. It features a maximum continuous drain current of -26A at VGS = -10V and -22A at VGS = -4.5V, with on-resistance of 50mΩ and 70mΩ respectively. The device has a low profile of 1.1mm, is RoHS compliant, and meets AEC-Q200 for automotive applications. It is mounted on an exposed drain pad with wettable flanks for optical inspection and operates from -55°C to +150°C. The part is supplied in a 2500-piece tape and reel package.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP6050SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |