Manufacturer: Diodes Incorporated
Win Source Part Number: 917181-DMP6050SPS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 60 V 5.7A (Ta) 1.3W Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP6050
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMP6050SPS-13DIDKR, DMP6050SPS-13DICT, DMP6050SPS-13DITR
P-Channel 60V 5.7A (Ta) 1.3W Surface Mount PowerDI5060-8
P-Channel 60V 5.7A (Ta) 1.3W Surface Mount PowerDI5060-8
P-Channel 60V 5.7A (Ta) 1.3W Surface Mount PowerDI5060-8
MOSFET P-CH 60V 5.7A PWRDI5060-8 Product overview: DMP6050SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6050SPS-13 can be used for catalog matching and distributor lookup.
60V 5.7A 50mΩ@5A,10V 1.3W 3V@250uA P Channel PowerDI5060-8 MOSFETs ROHS
MOSFET P-CH 60V 5.7A PWRDI5060-8
MOSFET, P-CH, 60V, 5.7A, POWERDI 5060 ROHS COMPLIANT: YES
MOSFET P-CH 60V 5.7A PWRDI5060-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 917181-DMP6050SPS-13 | DMP6050SPS-13DIDKR-ND | 278-DMP6050SPS-13 | DMP6050SPS-13 | DMP6050SPS-13 | 28AK8801 | DMP6050SPS-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6050SPS-13 | Single FETs, MOSFETs | 60V 5.7A MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 60V, 5.7A, Powerdi 5060 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; PowerDI5060-8 | 8-PowerTDFN | Tape & Reel (TR) | 8-PowerTDFN | TO-3 | 8-PowerTDFN | |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts |