MOSFET P-CH 60V 4.8A PWRDI3333-8 Product overview: DMP6050SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6050SFG-7 can be used for catalog matching and distributor lookup.
P-Channel 60V 4.8A (Ta) 1.1W (Ta) Surface Mount PowerDI3333-8
P-Channel 60V 4.8A (Ta) 1.1W (Ta) Surface Mount PowerDI3333-8
P-Channel 60V 4.8A (Ta) 1.1W (Ta) Surface Mount PowerDI3333-8
Win Source Part Number: 1137136-DMP6050SFG-7
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 4.8A (Ta)
Rds On (Max) @ Id, Vgs: 50mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.1W (Ta)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8
Gate Charge (Qg) (Max) @ Vgs: 24 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1293 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMP6050SFG7;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: DMP6050SFG-7DICT,DMP
Base Product Number: DMP6050
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET P-CH 60V 4.8A PWRDI3333-8
MOSFET P-CH 60V 4.8A PWRDI3333-8
MOSFET, P-CH, 60V, 4.8A, POWERDI 3333 ROHS COMPLIANT: YES
MOSFET 60V P-Ch Enh FET 20Vgss 1.8W
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP6050SFG-7 | DMP6050SFG-7DIDKR-ND | 1137136-DMP6050SFG-7 | DMP6050SFG-7 | DMP6050SFG-7 | 81AH9853 | DMP6050SFG-7 |
| Product Name | 60V 4.8A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 60V, 4.8A, Powerdi 3333 Rohs Compliant Diodes Inc. | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts | |||||
| PD | 1.8 milliwatts | 1100 milliwatts | 1100 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |