DIODES Incorporated 60V 7.7A MOSFET Transistor DMP6023LFGQ-13

Description
MOSFET P-CH 60V 7.7A PWRDI3333-8 Product overview: DMP6023LFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6023LFGQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 7.7A PWRDI3333-8 Product overview: DMP6023LFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6023LFGQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 7.7A MOSFET Transistor
278-DMP6023LFGQ-13
60V 7.7A MOSFET Transistor 278-DMP6023LFGQ-13
MOSFET P-CH 60V 7.7A PWRDI3333-8 Product overview: DMP6023LFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6023LFGQ-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 7.7A PWRDI3333-8 Product overview: DMP6023LFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6023LFGQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278392-DMP6023LFGQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278392-DMP6023LFGQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278392-DMP6023LFGQ-13
Win Source Part Number: 1278392-DMP6023LFGQ- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 7.7A (Ta) Rds On (Max) @ Id, Vgs: 25mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1W (Ta) Package / Case: 8-PowerVDFN Supplier Device Package: PowerDI3333-8 Gate Charge (Qg) (Max) @ Vgs: 53.1 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2569 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 155°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMP6023 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278392-DMP6023LFGQ-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 7.7A (Ta)
Rds On (Max) @ Id, Vgs: 25mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1W (Ta)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8
Gate Charge (Qg) (Max) @ Vgs: 53.1 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2569 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 155°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMP6023
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP6023LFGQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6023LFGQ-13CT-ND
Single FETs, MOSFETs 31-DMP6023LFGQ-13CT-ND
MOSFET P-CH 60V 7.7A PWRDI3333-8

MOSFET P-CH 60V 7.7A PWRDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP6023LFGQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6023LFGQ-13TR-ND
Single FETs, MOSFETs 31-DMP6023LFGQ-13TR-ND
P-Channel 60V 7.7A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

P-Channel 60V 7.7A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP6023LFGQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6023LFGQ-13DKR-ND
Single FETs, MOSFETs 31-DMP6023LFGQ-13DKR-ND
MOSFET P-CH 60V 7.7A PWRDI3333-8

MOSFET P-CH 60V 7.7A PWRDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP6023LFGQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP6023LFGQ-13
Single FETs, MOSFETs DMP6023LFGQ-13
MOSFET P-CH 60V 7.7A PWRDI3333-8

MOSFET P-CH 60V 7.7A PWRDI3333-8

Supplier's Site Datasheet
Mosfet, Aec-Q101, P-Ch, -7.7A, -60V; Channel Type Diodes Inc. - 39AH6610 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -7.7A, -60V; Channel Type Diodes Inc.
39AH6610
Mosfet, Aec-Q101, P-Ch, -7.7A, -60V; Channel Type Diodes Inc. 39AH6610
MOSFET, AEC-Q101, P-CH, -7.7A, -60V; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:7.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -7.7A, -60V; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:7.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP6023LFGQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP6023LFGQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP6023LFGQ-13
MOSFET P-CH 60V 7.7A PWRDI3333-8

MOSFET P-CH 60V 7.7A PWRDI3333-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMP6023LFGQ-13 1278392-DMP6023LFGQ-13 31-DMP6023LFGQ-13CT-ND DMP6023LFGQ-13 39AH6610 DMP6023LFGQ-13 DMP6023LFGQ-13
Product Name 60V 7.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, -7.7A, -60V; Channel Type Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 2.1 milliwatts 1000 milliwatts
TJ -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data