DIODES Incorporated Single FETs, MOSFETs DMP6023LFG-7

Description
P-Channel 60V 7.7A (Ta) 1W (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
P-Channel 60V 7.7A (Ta) 1W (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP6023LFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6023LFG-7DITR-ND
Single FETs, MOSFETs DMP6023LFG-7DITR-ND
P-Channel 60V 7.7A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

P-Channel 60V 7.7A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP6023LFG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6023LFG-7DICT-ND
Single FETs, MOSFETs DMP6023LFG-7DICT-ND
P-Channel 60V 7.7A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

P-Channel 60V 7.7A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP6023LFG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP6023LFG-7DIDKR-ND
Single FETs, MOSFETs DMP6023LFG-7DIDKR-ND
P-Channel 60V 7.7A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

P-Channel 60V 7.7A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Singapore, Singapore
60V 7.7A MOSFET Transistor
278-DMP6023LFG-7
60V 7.7A MOSFET Transistor 278-DMP6023LFG-7
MOSFET P-CH 60V 7.7A PWRDI3333-8 Product overview: DMP6023LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6023LFG-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 7.7A PWRDI3333-8 Product overview: DMP6023LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6023LFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6023LFG-7 - 745413-DMP6023LFG-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6023LFG-7
745413-DMP6023LFG-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6023LFG-7 745413-DMP6023LFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 745413-DMP6023LFG-7 Family Name: DMP6023LFG Manufacturer Homepage: www.diodes.com Reference case: DFN Reference Date Code: 1742+ Alternative Parts (Cross-Reference): DMP6023LFG-13; Introduction Date: July 21, 2014 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 745413-DMP6023LFG-7
Family Name: DMP6023LFG
Manufacturer Homepage: www.diodes.com
Reference case: DFN
Reference Date Code: 1742+
Alternative Parts (Cross-Reference): DMP6023LFG-13;
Introduction Date: July 21, 2014
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP6023LFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP6023LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP6023LFG-7
MOSFET P-CH 60V 7.7A PWRDI3333-8

MOSFET P-CH 60V 7.7A PWRDI3333-8

Supplier's Site
Single FETs, MOSFETs - DMP6023LFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP6023LFG-7
Single FETs, MOSFETs DMP6023LFG-7
MOSFET P-CH 60V 7.7A PWRDI3333-8

MOSFET P-CH 60V 7.7A PWRDI3333-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch 60V Enh Mode 20Vgs 53.1nC 2569pF

MOSFET P-Ch 60V Enh Mode 20Vgs 53.1nC 2569pF

Buy Now Datasheet
Mosfet, P-Ch, -60V, -7.7A, Powerdi3333; Transistor Polarity Diodes Inc. - 07AH3817 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -7.7A, Powerdi3333; Transistor Polarity Diodes Inc.
07AH3817
Mosfet, P-Ch, -60V, -7.7A, Powerdi3333; Transistor Polarity Diodes Inc. 07AH3817
MOSFET, P-CH, -60V, -7.7A, POWERDI3333; Transistor Polarity:P Channel; Continuous Drain Current Id:-7.7A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -60V, -7.7A, POWERDI3333; Transistor Polarity:P Channel; Continuous Drain Current Id:-7.7A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP6023LFG-7DITR-ND 278-DMP6023LFG-7 745413-DMP6023LFG-7 DMP6023LFG-7 DMP6023LFG-7 DMP6023LFG-7 07AH3817
Product Name Single FETs, MOSFETs 60V 7.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6023LFG-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, P-Ch, -60V, -7.7A, Powerdi3333; Transistor Polarity Diodes Inc.
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3 8-PowerVDFN 8-PowerVDFN TO-3
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts
PD 1 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data