DIODES Incorporated 60V 7A MOSFET Transistor DMP6023LEQ-13

Description
MOSFET P-CH 60V 7A SOT223 T&R Product overview: DMP6023LEQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6023LEQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 7A SOT223 T&R Product overview: DMP6023LEQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6023LEQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 7A MOSFET Transistor
278-DMP6023LEQ-13
60V 7A MOSFET Transistor 278-DMP6023LEQ-13
MOSFET P-CH 60V 7A SOT223 T&R Product overview: DMP6023LEQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6023LEQ-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 7A SOT223 T&R Product overview: DMP6023LEQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6023LEQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1055797-DMP6023LEQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1055797-DMP6023LEQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1055797-DMP6023LEQ-13
Win Source Part Number: 1055797-DMP6023LEQ-1 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 7A (Ta), 18.2A (Tc) Rds On (Max) @ Id, Vgs: 28mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 2W (Ta), 17.3W (Tc) Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223-3 Gate Charge (Qg) (Max) @ Vgs: 53.1 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2569 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMP6023LEQ-13DMP6023 LEQ13; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMP6023 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1055797-DMP6023LEQ-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 7A (Ta), 18.2A (Tc)
Rds On (Max) @ Id, Vgs: 28mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 2W (Ta), 17.3W (Tc)
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Gate Charge (Qg) (Max) @ Vgs: 53.1 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2569 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMP6023LEQ-13DMP6023LEQ13;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMP6023
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now
Single FETs, MOSFETs - 31-DMP6023LEQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6023LEQ-13CT-ND
Single FETs, MOSFETs 31-DMP6023LEQ-13CT-ND
MOSFET P-CH 60V 7A SOT223 T&R

MOSFET P-CH 60V 7A SOT223 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP6023LEQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6023LEQ-13DKR-ND
Single FETs, MOSFETs 31-DMP6023LEQ-13DKR-ND
MOSFET P-CH 60V 7A SOT223 T&R

MOSFET P-CH 60V 7A SOT223 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP6023LEQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6023LEQ-13TR-ND
Single FETs, MOSFETs 31-DMP6023LEQ-13TR-ND
P-Channel 60V 7A (Ta), 18.2A (Tc) 2W (Ta), 17.3W (Tc) Surface Mount SOT-223-3

P-Channel 60V 7A (Ta), 18.2A (Tc) 2W (Ta), 17.3W (Tc) Surface Mount SOT-223-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Mosfet, P-Ch, 60V, 18.2A, Sot-223 Rohs Compliant Diodes Inc. - 28AK8798 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 18.2A, Sot-223 Rohs Compliant Diodes Inc.
28AK8798
Mosfet, P-Ch, 60V, 18.2A, Sot-223 Rohs Compliant Diodes Inc. 28AK8798
MOSFET, P-CH, 60V, 18.2A, SOT-223 ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 18.2A, SOT-223 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP6023LEQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP6023LEQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP6023LEQ-13
MOSFET P-CH 60V 7A SOT223 T&R

MOSFET P-CH 60V 7A SOT223 T&R

Supplier's Site
Single FETs, MOSFETs - DMP6023LEQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP6023LEQ-13
Single FETs, MOSFETs DMP6023LEQ-13
MOSFET P-CH 60V 7A SOT223 T&R

MOSFET P-CH 60V 7A SOT223 T&R

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP6023LEQ-13 1055797-DMP6023LEQ-13 31-DMP6023LEQ-13CT-ND DMP6023LEQ-13 28AK8798 DMP6023LEQ-13 DMP6023LEQ-13
Product Name 60V 7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Mosfet, P-Ch, 60V, 18.2A, Sot-223 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 17.3 milliwatts 2000 to 17300 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data