Win Source Part Number: 1350781-DMP6018LPSQ-
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Power Dissipation (Max): 2.6W (Ta) , 113W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN
Supplier Device Package: PowerDI5060-8
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 18mOhm @ 17A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 13.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3505 pF @ 30 V
MOSFET BVDSS: 41V~60V POWERDI506 Product overview: DMP6018LPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41V, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41V, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6018LPSQ-13 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 41V~60V POWERDI506
MOSFET BVDSS: 41V~60V POWERDI506
MOSFET BVDSS: 41V~60V POWERDI506
MOSFET BVDSS: 41V~60V POWERDI506
MOSFET, P-CH, 60V, 60A, POWERDI 5060 ROHS COMPLIANT: YES
MOSFET BVDSS: 41V~60V POWERDI506
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1350781-DMP6018LPSQ-13 | 278-DMP6018LPSQ-13 | 31-DMP6018LPSQ-13TR-ND | DMP6018LPSQ-13 | 21AJ9860 | DMP6018LPSQ-13 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | 41V 60V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 60V, 60A, Powerdi 5060 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| PD | 2600 to 113000 milliwatts | 113 milliwatts | 2600 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | Tape & Reel (TR) | 8-PowerTDFN | 8-PowerTDFN | TO-3 | 8-PowerTDFN |
| MOSFET Operating Mode | Enhancement |