DIODES Incorporated 41V 60V MOSFET Transistor DMP6018LPS-13

Description
MOSFET BVDSS: 41V~60V POWERDI506 Product overview: DMP6018LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41V, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41V, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6018LPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET BVDSS: 41V~60V POWERDI506 Product overview: DMP6018LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41V, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41V, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6018LPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
41V 60V MOSFET Transistor
278-DMP6018LPS-13
41V 60V MOSFET Transistor 278-DMP6018LPS-13
MOSFET BVDSS: 41V~60V POWERDI506 Product overview: DMP6018LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41V, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41V, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6018LPS-13 can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 41V~60V POWERDI506 Product overview: DMP6018LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 41V, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 41V, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6018LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1350780-DMP6018LPS-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1350780-DMP6018LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1350780-DMP6018LPS-13
Win Source Part Number: 1350780-DMP6018LPS-1 3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 2,500 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Power Dissipation (Max): 2.6W (Ta) , 113W (Tc) Mounting Type: Surface Mount Package / Case: 8-PowerTDFN Supplier Device Package: PowerDI5060-8 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 18mOhm @ 17A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 13.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3505 pF @ 30 V

Win Source Part Number: 1350780-DMP6018LPS-13
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 2,500
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Power Dissipation (Max): 2.6W (Ta) , 113W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN
Supplier Device Package: PowerDI5060-8
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 18mOhm @ 17A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 13.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3505 pF @ 30 V

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP6018LPS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6018LPS-13TR-ND
Single FETs, MOSFETs 31-DMP6018LPS-13TR-ND
MOSFET BVDSS: 41V~60V POWERDI506

MOSFET BVDSS: 41V~60V POWERDI506

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP6018LPS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6018LPS-13DKR-ND
Single FETs, MOSFETs 31-DMP6018LPS-13DKR-ND
MOSFET BVDSS: 41V~60V POWERDI506

MOSFET BVDSS: 41V~60V POWERDI506

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP6018LPS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6018LPS-13CT-ND
Single FETs, MOSFETs 31-DMP6018LPS-13CT-ND
MOSFET BVDSS: 41V~60V POWERDI506

MOSFET BVDSS: 41V~60V POWERDI506

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 278-DMP6018LPS-13 1350780-DMP6018LPS-13 31-DMP6018LPS-13TR-ND
Product Name 41V 60V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs
PD 2600 milliwatts 2600 to 113000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16408Q5 N-Channel NexFET? Power MOSFET - CSD16408Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers
N-channel enhancement mode vertical D-MOS transistor - BSP89,115 - Nexperia B.V.
Specs
Package Type SOT223; SOT223 SOT223
View Details
8 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R090M1H - AIMDQ75R090M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
Advanced Linear Devices, Inc.
View Details