MOSFET 2P-CH 50V 0.16A SOT-563 Product overview: DMP58D0SV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.16A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP58D0SV-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014504-DMP58D0SV-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: DMP58D0SV
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 400mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 160mA
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Input Capacitance: 27pF @ 25V
Maximum Rds On at Id,Vgs: 8 Ohm @ 100mA, 5V
Alternative Parts (Cross-Reference): BSS84AKV,115; BSS84AKV; MCH6609; DMP58D0SV;
Introduction Date: February 29, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 50V 0.16A SOT-563
MOSFET 2P-CH 50V 0.16A SOT-563
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-DMP58D0SV-7 | 014504-DMP58D0SV-7 | DMP58D0SV-7 | DMP58D0SV-7 |
| Product Name | 50V 0.16A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP58D0SV-7 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | |
| MOSFET Operating Mode | Enhancement | |||
| PD | 400 milliwatts | 400 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tape & Reel (TR) | SOT3; SOT-563 | SOT-563, SOT-666 |