DIODES Incorporated 50V 180MA DFN MOSFET Transistor DMP58D0LFB-7B

Description
MOSFET P-CH 50V 180MA 3-DFN Product overview: DMP58D0LFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 180MA, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 180MA, DFN, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DMP58D0LFB-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 50V 180MA 3-DFN Product overview: DMP58D0LFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 180MA, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 180MA, DFN, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DMP58D0LFB-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 180MA DFN MOSFET Transistor
285-DMP58D0LFB-7B
50V 180MA DFN MOSFET Transistor 285-DMP58D0LFB-7B
MOSFET P-CH 50V 180MA 3-DFN Product overview: DMP58D0LFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 180MA, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 180MA, DFN, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DMP58D0LFB-7B can be used for catalog matching and distributor lookup.

MOSFET P-CH 50V 180MA 3-DFN Product overview: DMP58D0LFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 180MA, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 180MA, DFN, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DMP58D0LFB-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP58D0LFB-7B - 099264-DMP58D0LFB-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP58D0LFB-7B
099264-DMP58D0LFB-7B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP58D0LFB-7B 099264-DMP58D0LFB-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 099264-DMP58D0LFB-7B Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 470mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 5V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-X1DFN1006 Dimension: 3-UFDFN Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 180mA (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Input Capacitance: 27pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 Ohm @ 100mA, 5V Alternative Parts (Cross-Reference): BSS84AKM; DMN58D0LFB-7B; DMN58D0LFB-7; DMP58D0LFB-7B; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 099264-DMP58D0LFB-7B
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 470mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 5V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-X1DFN1006
Dimension: 3-UFDFN
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 180mA (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Input Capacitance: 27pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 Ohm @ 100mA, 5V
Alternative Parts (Cross-Reference): BSS84AKM; DMN58D0LFB-7B; DMN58D0LFB-7; DMP58D0LFB-7B;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-DMP58D0LFB-7B 099264-DMP58D0LFB-7B
Product Name 50V 180MA DFN MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP58D0LFB-7B
Polarity P-Channel P-Channel; P-Channel
PD 470 milliwatts 470 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data