DIODES Incorporated 50V 180MA MOSFET Transistor DMP58D0LFB-7

Description
MOSFET P-CH 50V 180MA 3DFN Product overview: DMP58D0LFB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 180MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 180MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP58D0LFB-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 50V 180MA 3DFN Product overview: DMP58D0LFB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 180MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 180MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP58D0LFB-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 180MA MOSFET Transistor
278-DMP58D0LFB-7
50V 180MA MOSFET Transistor 278-DMP58D0LFB-7
MOSFET P-CH 50V 180MA 3DFN Product overview: DMP58D0LFB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 180MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 180MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP58D0LFB-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 50V 180MA 3DFN Product overview: DMP58D0LFB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 180MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 180MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP58D0LFB-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP58D0LFB-7 - 014503-DMP58D0LFB-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP58D0LFB-7
014503-DMP58D0LFB-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP58D0LFB-7 014503-DMP58D0LFB-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014503-DMP58D0LFB-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 470mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006 (1.0x0.6) Dimension: 3-UFDFN Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 180mA (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Input Capacitance: 27pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 Ohm @ 100mA, 5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014503-DMP58D0LFB-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 470mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1006 (1.0x0.6)
Dimension: 3-UFDFN
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 180mA (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Input Capacitance: 27pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 Ohm @ 100mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, P-Ch, 50V, 0.18A, X1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK8796 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 50V, 0.18A, X1-Dfn1006 Rohs Compliant Diodes Inc.
28AK8796
Mosfet, P-Ch, 50V, 0.18A, X1-Dfn1006 Rohs Compliant Diodes Inc. 28AK8796
MOSFET, P-CH, 50V, 0.18A, X1-DFN1006 ROHS COMPLIANT: YES

MOSFET, P-CH, 50V, 0.18A, X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP58D0LFB-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP58D0LFB-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP58D0LFB-7
MOSFET P-CH 50V 180MA 3DFN

MOSFET P-CH 50V 180MA 3DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60 X1-DFN1006-3 T&R 3K

MOSFET MOSFET BVDSS: 41V-60 X1-DFN1006-3 T&R 3K

Buy Now Datasheet
Single FETs, MOSFETs - DMP58D0LFB-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP58D0LFB-7
Single FETs, MOSFETs DMP58D0LFB-7
MOSFET P-CH 50V 180MA 3DFN

MOSFET P-CH 50V 180MA 3DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP58D0LFB-7 014503-DMP58D0LFB-7 28AK8796 DMP58D0LFB-7 DMP58D0LFB-7 DMP58D0LFB-7
Product Name 50V 180MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP58D0LFB-7 Mosfet, P-Ch, 50V, 0.18A, X1-Dfn1006 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 50 volts 50 volts 50 volts
PD 1220 milliwatts 470 milliwatts 470 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 3-DFN1006 (1.0x0.6) TO-3 3-UFDFN 3-UFDFN
Unlock Full Specs
to access all available technical data

Similar Products

30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
Single FETs, MOSFETs - AUIRF1010EZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers