Manufacturer: Diodes Incorporated
Win Source Part Number: 099224-DMP57D5UV-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 400mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 160mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 29pF @ 25V
Maximum Rds On at Id,Vgs: 6 Ohm @ 100mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Mosfet Array 2 P-Channel (Dual) 50V 160mA 400mW Surface Mount SOT-563
MOSFET 2P-CH 50V 0.16A SOT563 Product overview: DMP57D5UV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.16A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP57D5UV-7 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 50V 0.16A SOT563
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 099224-DMP57D5UV-7 | DMP57D5UVDITR-ND | 289-DMP57D5UV-7 | 233-DMP57D5UV-7 | DMP57D5UV-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP57D5UV-7 | FET, MOSFET Arrays | 50V 0.16A MOSFET Transistor | MOSFET 50V PMOS-DUAL | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | ||||
| V(BR)DSS | 50 volts | -50 volts | |||
| PD | 400 milliwatts | 400 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; SOT-563 | SOT-563, SOT-666 | Tape & Reel (TR) |