DIODES Incorporated 50V 0.16A MOSFET Transistor DMP56D0UV-7

Description
MOSFET 2P-CH 50V 0.16A SOT563 Product overview: DMP56D0UV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.16A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP56D0UV-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 50V 0.16A SOT563 Product overview: DMP56D0UV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.16A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP56D0UV-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.16A MOSFET Transistor
289-DMP56D0UV-7
50V 0.16A MOSFET Transistor 289-DMP56D0UV-7
MOSFET 2P-CH 50V 0.16A SOT563 Product overview: DMP56D0UV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.16A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP56D0UV-7 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 50V 0.16A SOT563 Product overview: DMP56D0UV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.16A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP56D0UV-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMP56D0UV-7DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP56D0UV-7DITR-ND
FET, MOSFET Arrays DMP56D0UV-7DITR-ND
Mosfet Array 2 P-Channel (Dual) 50V 160mA 400mW Surface Mount SOT-563

Mosfet Array 2 P-Channel (Dual) 50V 160mA 400mW Surface Mount SOT-563

Buy Now Datasheet
FET, MOSFET Arrays - DMP56D0UV-7DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP56D0UV-7DICT-ND
FET, MOSFET Arrays DMP56D0UV-7DICT-ND
Mosfet Array 2 P-Channel (Dual) 50V 160mA 400mW Surface Mount SOT-563

Mosfet Array 2 P-Channel (Dual) 50V 160mA 400mW Surface Mount SOT-563

Buy Now Datasheet
FET, MOSFET Arrays - DMP56D0UV-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP56D0UV-7DIDKR-ND
FET, MOSFET Arrays DMP56D0UV-7DIDKR-ND
Mosfet Array 2 P-Channel (Dual) 50V 160mA 400mW Surface Mount SOT-563

Mosfet Array 2 P-Channel (Dual) 50V 160mA 400mW Surface Mount SOT-563

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1055796-DMP56D0UV-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1055796-DMP56D0UV-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1055796-DMP56D0UV-7
Win Source Part Number: 1055796-DMP56D0UV-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 50V Current - Continuous Drain (Id) @ 25°C: 160mA Rds On (Max) @ Id, Vgs: 6Ohm @ 100mA, 4V Vgs(th) (Max) @ Id: 1.2V @ 250µA Power - Max: 400mW Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Gate Charge (Qg) (Max) @ Vgs: 0.58nC @ 4V Input Capacitance (Ciss) (Max) @ Vds: 50.54pF @ 25V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SCH1331-TL-W; DMP58D0SV-7; BSS84V-7; DMN5L06VK-7; 2N7002VDMP56D0UV-7.; DMP56D0UV7; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: DMP56D0UV-7DITR,DMP5 6D0UV-7DIDKR,DMP56D0 UV-7DICT Base Product Number: DMP56

Win Source Part Number: 1055796-DMP56D0UV-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 50V
Current - Continuous Drain (Id) @ 25°C: 160mA
Rds On (Max) @ Id, Vgs: 6Ohm @ 100mA, 4V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Power - Max: 400mW
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Gate Charge (Qg) (Max) @ Vgs: 0.58nC @ 4V
Input Capacitance (Ciss) (Max) @ Vds: 50.54pF @ 25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SCH1331-TL-W; DMP58D0SV-7; BSS84V-7; DMN5L06VK-7; 2N7002VDMP56D0UV-7.; DMP56D0UV7;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: DMP56D0UV-7DITR,DMP56D0UV-7DIDKR,DMP56D0UV-7DICT
Base Product Number: DMP56

Buy Now Datasheet
Mosfet, Dual, P-Ch, 50V, 0.16A Rohs Compliant Diodes Inc. - 28AK8795 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, P-Ch, 50V, 0.16A Rohs Compliant Diodes Inc.
28AK8795
Mosfet, Dual, P-Ch, 50V, 0.16A Rohs Compliant Diodes Inc. 28AK8795
MOSFET, DUAL, P-CH, 50V, 0.16A ROHS COMPLIANT: YES

MOSFET, DUAL, P-CH, 50V, 0.16A ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - DMP56D0UV-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMP56D0UV-7
FET, MOSFET Arrays DMP56D0UV-7
MOSFET 2P-CH 50V 0.16A SOT563

MOSFET 2P-CH 50V 0.16A SOT563

Supplier's Site Datasheet
MOSFET 2P-CH 50V 0.16A SOT563 - 233-DMP56D0UV-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2P-CH 50V 0.16A SOT563
233-DMP56D0UV-7
MOSFET 2P-CH 50V 0.16A SOT563 233-DMP56D0UV-7
MOSFET 2P-CH 50V 0.16A SOT563

MOSFET 2P-CH 50V 0.16A SOT563

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP56D0UV-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP56D0UV-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP56D0UV-7
MOSFET 2P-CH 50V 0.16A SOT563

MOSFET 2P-CH 50V 0.16A SOT563

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Ch ENH -50V 6Ohm FET -4V Vgs -200mA

MOSFET P-Ch ENH -50V 6Ohm FET -4V Vgs -200mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMP56D0UV-7 DMP56D0UV-7DITR-ND 1055796-DMP56D0UV-7 28AK8795 DMP56D0UV-7 233-DMP56D0UV-7 DMP56D0UV-7 DMP56D0UV-7
Product Name 50V 0.16A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Mosfet, Dual, P-Ch, 50V, 0.16A Rohs Compliant Diodes Inc. FET, MOSFET Arrays MOSFET 2P-CH 50V 0.16A SOT563 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 50 volts 50 volts -50 volts
PD 400 milliwatts 400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data