DIODES Incorporated 50V 200MA MOSFET Transistor DMP56D0UFB-7B

Description
MOSFET P-CH 50V 200MA 3DFN Product overview: DMP56D0UFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP56D0UFB-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 50V 200MA 3DFN Product overview: DMP56D0UFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP56D0UFB-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 200MA MOSFET Transistor
278-DMP56D0UFB-7B
50V 200MA MOSFET Transistor 278-DMP56D0UFB-7B
MOSFET P-CH 50V 200MA 3DFN Product overview: DMP56D0UFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP56D0UFB-7B can be used for catalog matching and distributor lookup.

MOSFET P-CH 50V 200MA 3DFN Product overview: DMP56D0UFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP56D0UFB-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP56D0UFB-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP56D0UFB-7BDICT-ND
Single FETs, MOSFETs DMP56D0UFB-7BDICT-ND
P-Channel 50V 200mA (Ta) 425mW (Ta) Surface Mount X1-DFN1006-3

P-Channel 50V 200mA (Ta) 425mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP56D0UFB-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP56D0UFB-7BDIDKR-ND
Single FETs, MOSFETs DMP56D0UFB-7BDIDKR-ND
P-Channel 50V 200mA (Ta) 425mW (Ta) Surface Mount X1-DFN1006-3

P-Channel 50V 200mA (Ta) 425mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP56D0UFB-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP56D0UFB-7BDITR-ND
Single FETs, MOSFETs DMP56D0UFB-7BDITR-ND
P-Channel 50V 200mA (Ta) 425mW (Ta) Surface Mount X1-DFN1006-3

P-Channel 50V 200mA (Ta) 425mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
FETs - Single - DMP56D0UFB-7B - 737923-DMP56D0UFB-7B - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMP56D0UFB-7B
737923-DMP56D0UFB-7B
FETs - Single - DMP56D0UFB-7B 737923-DMP56D0UFB-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 737923-DMP56D0UFB-7B Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Family Name: DMP56D0UFB Categories: Discrete Semiconductor Products Supplier Device Package: 3-DFN1006 (1.0x0.6) Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 3-UFDFN Power Dissipation (Maximum): 425mW Alternative Parts (Cross-Reference): BSS84AKM; BSS84AKM,315; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 50V Id - Continuous Drain Current: 200mA Rds On (Maximum) at Id, Vgs: 6Ohm at 100mA, 4V Gate Source Voltage(th) (Maximum) at Id: 1.2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 0.58nC at 4V Gate Source Voltage (Maximum): ±8V Input Capacitance (Ciss) (Maximum) at Vds: 50.54pF at 25V

Manufacturer: Diodes Incorporated
Win Source Part Number: 737923-DMP56D0UFB-7B
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Family Name: DMP56D0UFB
Categories: Discrete Semiconductor Products
Supplier Device Package: 3-DFN1006 (1.0x0.6)
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 3-UFDFN
Power Dissipation (Maximum): 425mW
Alternative Parts (Cross-Reference): BSS84AKM; BSS84AKM,315;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 50V
Id - Continuous Drain Current: 200mA
Rds On (Maximum) at Id, Vgs: 6Ohm at 100mA, 4V
Gate Source Voltage(th) (Maximum) at Id: 1.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 0.58nC at 4V
Gate Source Voltage (Maximum): ±8V
Input Capacitance (Ciss) (Maximum) at Vds: 50.54pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP56D0UFB-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP56D0UFB-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP56D0UFB-7B
MOSFET P-CH 50V 200MA 3DFN

MOSFET P-CH 50V 200MA 3DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH ENHANCEMENT MODE MOSFET

MOSFET P-CH ENHANCEMENT MODE MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - DMP56D0UFB-7B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP56D0UFB-7B
Single FETs, MOSFETs DMP56D0UFB-7B
MOSFET P-CH 50V 200MA 3DFN

MOSFET P-CH 50V 200MA 3DFN

Supplier's Site Datasheet
Mosfet, P-Ch, 50V, 0.2A, Dfn1006 Rohs Compliant Diodes Inc. - 28AK8794 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 50V, 0.2A, Dfn1006 Rohs Compliant Diodes Inc.
28AK8794
Mosfet, P-Ch, 50V, 0.2A, Dfn1006 Rohs Compliant Diodes Inc. 28AK8794
MOSFET, P-CH, 50V, 0.2A, DFN1006 ROHS COMPLIANT: YES

MOSFET, P-CH, 50V, 0.2A, DFN1006 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP56D0UFB-7B
Triode/MOS Tube/Transistor >> MOSFETs DMP56D0UFB-7B
50V 200mA 6Ω@100mA,4V 425mW 1.2V@250uA P Channel X1-DFN1006-3 MOSFETs ROHS

50V 200mA 6Ω@100mA,4V 425mW 1.2V@250uA P Channel X1-DFN1006-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP56D0UFB-7B DMP56D0UFB-7BDICT-ND 737923-DMP56D0UFB-7B DMP56D0UFB-7B DMP56D0UFB-7B DMP56D0UFB-7B 28AK8794 DMP56D0UFB-7B
Product Name 50V 200MA MOSFET Transistor Single FETs, MOSFETs FETs - Single - DMP56D0UFB-7B Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, P-Ch, 50V, 0.2A, Dfn1006 Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 50 volts 50 volts 50 volts 50 volts
Transconductance 1.00E-4 kS
PD 425 milliwatts 425 milliwatts 425 milliwatts 425 milliwatts
Unlock Full Specs
to access all available technical data