DIODES Incorporated Single FETs, MOSFETs DMP56D0UFB-7

Description
P-Channel 50V 200mA (Ta) 425mW (Ta) Surface Mount X1-DFN1006-3
Request a Quote Datasheet
Description
P-Channel 50V 200mA (Ta) 425mW (Ta) Surface Mount X1-DFN1006-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP56D0UFB-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP56D0UFB-7DICT-ND
Single FETs, MOSFETs DMP56D0UFB-7DICT-ND
P-Channel 50V 200mA (Ta) 425mW (Ta) Surface Mount X1-DFN1006-3

P-Channel 50V 200mA (Ta) 425mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP56D0UFB-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP56D0UFB-7DITR-ND
Single FETs, MOSFETs DMP56D0UFB-7DITR-ND
P-Channel 50V 200mA (Ta) 425mW (Ta) Surface Mount X1-DFN1006-3

P-Channel 50V 200mA (Ta) 425mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP56D0UFB-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP56D0UFB-7DIDKR-ND
Single FETs, MOSFETs DMP56D0UFB-7DIDKR-ND
P-Channel 50V 200mA (Ta) 425mW (Ta) Surface Mount X1-DFN1006-3

P-Channel 50V 200mA (Ta) 425mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Singapore, Singapore
50V 200MA MOSFET Transistor
278-DMP56D0UFB-7
50V 200MA MOSFET Transistor 278-DMP56D0UFB-7
MOSFET P-CH 50V 200MA 3DFN Product overview: DMP56D0UFB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP56D0UFB-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 50V 200MA 3DFN Product overview: DMP56D0UFB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP56D0UFB-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP56D0UFB-7 - 869098-DMP56D0UFB-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP56D0UFB-7
869098-DMP56D0UFB-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP56D0UFB-7 869098-DMP56D0UFB-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869098-DMP56D0UFB-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 50 V 200mA (Ta) 425mW (Ta) Surface Mount 3-X1DFN1006 Package: 3-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP56 Categories: Discrete Semiconductor Products Case / Package: 3-X1DFN1006 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMP56D0UFB-7DIDKR, DMP56D0UFB-7DITR, DMP56D0UFB-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 869098-DMP56D0UFB-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 50 V 200mA (Ta) 425mW (Ta) Surface Mount 3-X1DFN1006
Package: 3-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP56
Categories: Discrete Semiconductor Products
Case / Package: 3-X1DFN1006
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMP56D0UFB-7DIDKR, DMP56D0UFB-7DITR, DMP56D0UFB-7DICT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP56D0UFB-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP56D0UFB-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP56D0UFB-7
MOSFET P-CH 50V 200MA 3DFN

MOSFET P-CH 50V 200MA 3DFN

Supplier's Site
Mosfet, P-Ch, 50V, 0.2A, X1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK8793 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 50V, 0.2A, X1-Dfn1006 Rohs Compliant Diodes Inc.
28AK8793
Mosfet, P-Ch, 50V, 0.2A, X1-Dfn1006 Rohs Compliant Diodes Inc. 28AK8793
MOSFET, P-CH, 50V, 0.2A, X1-DFN1006 ROHS COMPLIANT: YES

MOSFET, P-CH, 50V, 0.2A, X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH ENHANCEMENT 6Ohm -50V -200mA

MOSFET P-CH ENHANCEMENT 6Ohm -50V -200mA

Buy Now Datasheet
Single FETs, MOSFETs - DMP56D0UFB-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP56D0UFB-7
Single FETs, MOSFETs DMP56D0UFB-7
MOSFET P-CH 50V 200MA 3DFN

MOSFET P-CH 50V 200MA 3DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP56D0UFB-7DICT-ND 278-DMP56D0UFB-7 869098-DMP56D0UFB-7 DMP56D0UFB-7 28AK8793 DMP56D0UFB-7 DMP56D0UFB-7
Product Name Single FETs, MOSFETs 50V 200MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP56D0UFB-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 50V, 0.2A, X1-Dfn1006 Rohs Compliant Diodes Inc. MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type 3-UFDFN Tape & Reel (TR) SOT3; 3-X1DFN1006 3-UFDFN TO-3 3-UFDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 50 volts 50 volts
Transconductance 1.00E-4 kS
Unlock Full Specs
to access all available technical data