DIODES Incorporated Single FETs, MOSFETs DMP512DL-7

Description
BSS FAMILY SOT23 T&R 3K
Request a Quote
Description
BSS FAMILY SOT23 T&R 3K
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMP512DL is a 50V P-channel enhancement mode MOSFET in an SOT23 package, designed for high-efficiency power-management and switching applications. It has a maximum on-resistance of 10Ω at VGS = -5V, a gate threshold voltage range of -0.8V to -2.0V, and a continuous drain current of -170mA. The device meets AEC-Q100/101/104/200 qualifications and is RoHS compliant. It is housed in a UL 94 V-0 rated package with a thermal resistance of 207°C/W and operates from -55°C to +150°C. The DMP512DL-7 variant is supplied in 3000-piece tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The DMP512DL is a 50V P-channel enhancement mode MOSFET in an SOT23 package, designed for high-efficiency power-management and switching applications. It has a maximum on-resistance of 10Ω at VGS = -5V, a gate threshold voltage range of -0.8V to -2.0V, and a continuous drain current of -170mA. The device meets AEC-Q100/101/104/200 qualifications and is RoHS compliant. It is housed in a UL 94 V-0 rated package with a thermal resistance of 207°C/W and operates from -55°C to +150°C. The DMP512DL-7 variant is supplied in 3000-piece tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP512DL-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP512DL-7TR-ND
Single FETs, MOSFETs 31-DMP512DL-7TR-ND
BSS FAMILY SOT23 T&R 3K

BSS FAMILY SOT23 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMP512DL-7TR-ND
Product Name Single FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5109SD/NOPB - Rochester Electronics
Specs
Transistor Type MOSFET
Package Type SOLCC8
View Details
2 suppliers
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB40N65DF5 - AIKB40N65DF5 - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; PG-TO263-3
Transistor Grade / Operating Range Automotive
View Details
MOSFETs - 1574580P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type E-Line
View Details