DIODES Incorporated 50V 180MA SOT23 MOSFET Transistor DMP510DL-7

Description
MOSFET P-CH 50V 180MA SOT23 Product overview: DMP510DL-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 180MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 180MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP510DL-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 50V 180MA SOT23 Product overview: DMP510DL-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 180MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 180MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP510DL-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 180MA SOT23 MOSFET Transistor
278-DMP510DL-7
50V 180MA SOT23 MOSFET Transistor 278-DMP510DL-7
MOSFET P-CH 50V 180MA SOT23 Product overview: DMP510DL-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 180MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 180MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP510DL-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 50V 180MA SOT23 Product overview: DMP510DL-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 180MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 180MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP510DL-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP510DL-7 - 745412-DMP510DL-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP510DL-7
745412-DMP510DL-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP510DL-7 745412-DMP510DL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 745412-DMP510DL-7 Family Name: DMP510DL Manufacturer Homepage: www.diodes.com Reference case: SOT-23 Reference Date Code: 1704+Rohs Introduction Date: September 30, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 745412-DMP510DL-7
Family Name: DMP510DL
Manufacturer Homepage: www.diodes.com
Reference case: SOT-23
Reference Date Code: 1704+Rohs
Introduction Date: September 30, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - DMP510DL-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP510DL-7DICT-ND
Single FETs, MOSFETs DMP510DL-7DICT-ND
P-Channel 50V 180mA (Ta) 310mW (Ta) Surface Mount SOT-23-3

P-Channel 50V 180mA (Ta) 310mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP510DL-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP510DL-7DITR-ND
Single FETs, MOSFETs DMP510DL-7DITR-ND
P-Channel 50V 180mA (Ta) 310mW (Ta) Surface Mount SOT-23-3

P-Channel 50V 180mA (Ta) 310mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP510DL-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP510DL-7DIDKR-ND
Single FETs, MOSFETs DMP510DL-7DIDKR-ND
P-Channel 50V 180mA (Ta) 310mW (Ta) Surface Mount SOT-23-3

P-Channel 50V 180mA (Ta) 310mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Mosfet, P-Ch, -50V, -0.18A, Sot23; Transistor Polarity Diodes Inc. - 07AH3815 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -50V, -0.18A, Sot23; Transistor Polarity Diodes Inc.
07AH3815
Mosfet, P-Ch, -50V, -0.18A, Sot23; Transistor Polarity Diodes Inc. 07AH3815
MOSFET, P-CH, -50V, -0.18A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-180mA; Drain Source Voltage Vds:-50V; On Resistance Rds(on):10ohm; Rds(on) Test Voltage Vgs:-5V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

MOSFET, P-CH, -50V, -0.18A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-180mA; Drain Source Voltage Vds:-50V; On Resistance Rds(on):10ohm; Rds(on) Test Voltage Vgs:-5V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP510DL-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP510DL-7
Single FETs, MOSFETs DMP510DL-7
MOSFET P-CH 50V 180MA SOT23

MOSFET P-CH 50V 180MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP510DL-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP510DL-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP510DL-7
MOSFET P-CH 50V 180MA SOT23

MOSFET P-CH 50V 180MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Ch Enh Mode FET 310mW -50Vdss 30Vgss

MOSFET P-Ch Enh Mode FET 310mW -50Vdss 30Vgss

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP510DL-7
Triode/MOS Tube/Transistor >> MOSFETs DMP510DL-7
50V 180mA 310mW 10Ω@5V,100mA 2V@1mA P Channel SOT-23 MOSFETs ROHS

50V 180mA 310mW 10Ω@5V,100mA 2V@1mA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP510DL-7 745412-DMP510DL-7 DMP510DL-7DICT-ND 07AH3815 DMP510DL-7 DMP510DL-7 DMP510DL-7 DMP510DL-7
Product Name 50V 180MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP510DL-7 Single FETs, MOSFETs Mosfet, P-Ch, -50V, -0.18A, Sot23; Transistor Polarity Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 50 volts 50 volts 50 volts
Transconductance 2.50E-4 kS
PD 500 milliwatts 310 milliwatts 310 milliwatts
Unlock Full Specs
to access all available technical data