MOSFET P-CH 50V 180MA SOT23-3 Product overview: DMP510DL-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 180MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 180MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP510DL-13 can be used for catalog matching and distributor lookup.
P-Channel 50V 180mA (Ta) 310mW (Ta) Surface Mount SOT-23-3
MOSFET P-CH 50V 180MA SOT23-3
MOSFET P-CH 50V 180MA SOT23-3
MOSFET P-Ch Enh Mode FET 310mW -50Vdss 30Vgss
MOSFET P-CH 50V 180MA SOT23-3
MOSFET P-CH 50V 180MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP510DL-13 | 31-DMP510DL-13TR-ND | DMP510DL-13 | DMP510DL-13 | DMP510DL-13 |
| Product Name | 50V 180MA SOT23 MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 50 volts | 50 volts | |||
| Transconductance | 2.50E-4 kS | ||||
| PD | 310 milliwatts | 310 milliwatts |