DIODES Incorporated 450V 4.7A TO252 MOSFET Transistor DMP45H4D9HK3-13

Description
MOSFET P-CH 450V 4.7A TO252 Product overview: DMP45H4D9HK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 4.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 4.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP45H4D9HK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 450V 4.7A TO252 Product overview: DMP45H4D9HK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 4.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 4.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP45H4D9HK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450V 4.7A TO252 MOSFET Transistor
278-DMP45H4D9HK3-13
450V 4.7A TO252 MOSFET Transistor 278-DMP45H4D9HK3-13
MOSFET P-CH 450V 4.7A TO252 Product overview: DMP45H4D9HK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 4.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 4.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP45H4D9HK3-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 450V 4.7A TO252 Product overview: DMP45H4D9HK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 4.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 4.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP45H4D9HK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 961209-DMP45H4D9HK3-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
961209-DMP45H4D9HK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 961209-DMP45H4D9HK3-13
Win Source Part Number: 961209-DMP45H4D9HK3- 13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 450 V Current - Continuous Drain (Id) @ 25°C: 4.7A (Tc) Rds On (Max) @ Id, Vgs: 4.9Ohm @ 1.05A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 104W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Gate Charge (Qg) (Max) @ Vgs: 13.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 564 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMP45 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 961209-DMP45H4D9HK3-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 450 V
Current - Continuous Drain (Id) @ 25°C: 4.7A (Tc)
Rds On (Max) @ Id, Vgs: 4.9Ohm @ 1.05A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 104W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Gate Charge (Qg) (Max) @ Vgs: 13.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 564 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMP45
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP45H4D9HK3-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP45H4D9HK3-13CT-ND
Single FETs, MOSFETs 31-DMP45H4D9HK3-13CT-ND
MOSFET P-CH 450V 4.7A TO252

MOSFET P-CH 450V 4.7A TO252

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP45H4D9HK3-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP45H4D9HK3-13DKR-ND
Single FETs, MOSFETs 31-DMP45H4D9HK3-13DKR-ND
MOSFET P-CH 450V 4.7A TO252

MOSFET P-CH 450V 4.7A TO252

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP45H4D9HK3-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP45H4D9HK3-13TR-ND
Single FETs, MOSFETs 31-DMP45H4D9HK3-13TR-ND
P-Channel 450V 4.7A (Tc) 104W (Tc) Surface Mount TO-252, (D-Pak)

P-Channel 450V 4.7A (Tc) 104W (Tc) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Single FETs, MOSFETs - DMP45H4D9HK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP45H4D9HK3-13
Single FETs, MOSFETs DMP45H4D9HK3-13
MOSFET P-CH 450V 4.7A TO252

MOSFET P-CH 450V 4.7A TO252

Supplier's Site Datasheet
Mosfet, P-Ch, 450V, 4.7A, To-252 Rohs Compliant Diodes Inc. - 28AK8792 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 450V, 4.7A, To-252 Rohs Compliant Diodes Inc.
28AK8792
Mosfet, P-Ch, 450V, 4.7A, To-252 Rohs Compliant Diodes Inc. 28AK8792
MOSFET, P-CH, 450V, 4.7A, TO-252 ROHS COMPLIANT: YES

MOSFET, P-CH, 450V, 4.7A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 251V-500V

MOSFET MOSFETBVDSS: 251V-500V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP45H4D9HK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP45H4D9HK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP45H4D9HK3-13
MOSFET P-CH 450V 4.7A TO252

MOSFET P-CH 450V 4.7A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMP45H4D9HK3-13 961209-DMP45H4D9HK3-13 31-DMP45H4D9HK3-13CT-ND DMP45H4D9HK3-13 28AK8792 DMP45H4D9HK3-13 DMP45H4D9HK3-13
Product Name 450V 4.7A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 450V, 4.7A, To-252 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 450 volts 450 volts
Transconductance 0.0014 kS
PD 104 milliwatts 104000 milliwatts 104000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - AIKB50N65DH5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers