DIODES Incorporated Single FETs, MOSFETs DMP45H21DHE-13

Description
P-Channel 450V 600mA (Tc) 12.5W (Tc) Surface Mount SOT-223-3
Request a Quote Datasheet
Description
P-Channel 450V 600mA (Tc) 12.5W (Tc) Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP45H21DHE-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP45H21DHE-13DICT-ND
Single FETs, MOSFETs DMP45H21DHE-13DICT-ND
P-Channel 450V 600mA (Tc) 12.5W (Tc) Surface Mount SOT-223-3

P-Channel 450V 600mA (Tc) 12.5W (Tc) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP45H21DHE-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP45H21DHE-13DIDKR-ND
Single FETs, MOSFETs DMP45H21DHE-13DIDKR-ND
P-Channel 450V 600mA (Tc) 12.5W (Tc) Surface Mount SOT-223-3

P-Channel 450V 600mA (Tc) 12.5W (Tc) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP45H21DHE-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP45H21DHE-13DITR-ND
Single FETs, MOSFETs DMP45H21DHE-13DITR-ND
P-Channel 450V 600mA (Tc) 12.5W (Tc) Surface Mount SOT-223-3

P-Channel 450V 600mA (Tc) 12.5W (Tc) Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP45H21DHE-13 - 917178-DMP45H21DHE-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP45H21DHE-13
917178-DMP45H21DHE-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP45H21DHE-13 917178-DMP45H21DHE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 917178-DMP45H21DHE-1 3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 450 V 600mA (Tc) 12.5W (Tc) Surface Mount SOT-223-3 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: DMP45 Categories: Discrete Semiconductor Products Case / Package: SOT-223-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP45H21DHE-13DICT, DMP45H21DHE-13DITR, DMP45H21DHE-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 917178-DMP45H21DHE-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 450 V 600mA (Tc) 12.5W (Tc) Surface Mount SOT-223-3
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP45
Categories: Discrete Semiconductor Products
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMP45H21DHE-13DICT, DMP45H21DHE-13DITR, DMP45H21DHE-13DIDKR

Buy Now Datasheet
Singapore, Singapore
450V 600MA MOSFET Transistor
278-DMP45H21DHE-13
450V 600MA MOSFET Transistor 278-DMP45H21DHE-13
MOSFET P-CH 450V 600MA SOT223 Product overview: DMP45H21DHE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 600MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 600MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP45H21DHE-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 450V 600MA SOT223 Product overview: DMP45H21DHE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 600MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 600MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP45H21DHE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 251V-500V

MOSFET MOSFET BVDSS: 251V-500V

Buy Now Datasheet
Mosfet, P-Ch, 450V, 0.6A, Sot-223 Rohs Compliant Diodes Inc. - 28AK8791 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 450V, 0.6A, Sot-223 Rohs Compliant Diodes Inc.
28AK8791
Mosfet, P-Ch, 450V, 0.6A, Sot-223 Rohs Compliant Diodes Inc. 28AK8791
MOSFET, P-CH, 450V, 0.6A, SOT-223 ROHS COMPLIANT: YES

MOSFET, P-CH, 450V, 0.6A, SOT-223 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP45H21DHE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP45H21DHE-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP45H21DHE-13
MOSFET P-CH 450V 600MA SOT223

MOSFET P-CH 450V 600MA SOT223

Supplier's Site
Single FETs, MOSFETs - DMP45H21DHE-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP45H21DHE-13
Single FETs, MOSFETs DMP45H21DHE-13
MOSFET P-CH 450V 600MA SOT223

MOSFET P-CH 450V 600MA SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP45H21DHE-13DICT-ND 917178-DMP45H21DHE-13 278-DMP45H21DHE-13 DMP45H21DHE-13 28AK8791 DMP45H21DHE-13 DMP45H21DHE-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP45H21DHE-13 450V 600MA MOSFET Transistor MOSFET Mosfet, P-Ch, 450V, 0.6A, Sot-223 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223-3 Tape & Reel (TR) TO-3; SOT223 TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1404ZSTRL - 138274-AUIRF1404ZSTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 200000 milliwatts
View Details
6 suppliers