DIODES Incorporated Single FETs, MOSFETs DMP45H150DHE-13

Description
P-Channel 450V 250mA (Tc) 13.9W (Tc) Surface Mount SOT-223-3
Request a Quote Datasheet
Description
P-Channel 450V 250mA (Tc) 13.9W (Tc) Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP45H150DHE-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP45H150DHE-13DICT-ND
Single FETs, MOSFETs DMP45H150DHE-13DICT-ND
P-Channel 450V 250mA (Tc) 13.9W (Tc) Surface Mount SOT-223-3

P-Channel 450V 250mA (Tc) 13.9W (Tc) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP45H150DHE-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP45H150DHE-13DIDKR-ND
Single FETs, MOSFETs DMP45H150DHE-13DIDKR-ND
P-Channel 450V 250mA (Tc) 13.9W (Tc) Surface Mount SOT-223-3

P-Channel 450V 250mA (Tc) 13.9W (Tc) Surface Mount SOT-223-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP45H150DHE-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP45H150DHE-13DITR-ND
Single FETs, MOSFETs DMP45H150DHE-13DITR-ND
P-Channel 450V 250mA (Tc) 13.9W (Tc) Surface Mount SOT-223-3

P-Channel 450V 250mA (Tc) 13.9W (Tc) Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP45H150DHE-13 - 917177-DMP45H150DHE-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP45H150DHE-13
917177-DMP45H150DHE-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP45H150DHE-13 917177-DMP45H150DHE-13
Manufacturer: Diodes Incorporated Win Source Part Number: 917177-DMP45H150DHE- 13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 450 V 250mA (Tc) 13.9W (Tc) Surface Mount SOT-223-3 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: DMP45 Categories: Discrete Semiconductor Products Case / Package: SOT-223-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP45H150DHE-13DITR, DMP45H150DHE-13DIDKR , DMP45H150DHE-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 917177-DMP45H150DHE-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 450 V 250mA (Tc) 13.9W (Tc) Surface Mount SOT-223-3
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP45
Categories: Discrete Semiconductor Products
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMP45H150DHE-13DITR, DMP45H150DHE-13DIDKR, DMP45H150DHE-13DICT

Buy Now Datasheet
Singapore, Singapore
450V 250MA MOSFET Transistor
278-DMP45H150DHE-13
450V 250MA MOSFET Transistor 278-DMP45H150DHE-13
MOSFET P-CH 450V 250MA SOT223 Product overview: DMP45H150DHE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP45H150DHE-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 450V 250MA SOT223 Product overview: DMP45H150DHE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP45H150DHE-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 450V, 0.25A, Sot-223 Rohs Compliant Diodes Inc. - 28AK8790 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 450V, 0.25A, Sot-223 Rohs Compliant Diodes Inc.
28AK8790
Mosfet, P-Ch, 450V, 0.25A, Sot-223 Rohs Compliant Diodes Inc. 28AK8790
MOSFET, P-CH, 450V, 0.25A, SOT-223 ROHS COMPLIANT: YES

MOSFET, P-CH, 450V, 0.25A, SOT-223 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 251V-500V

MOSFET MOSFET BVDSS: 251V-500V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP45H150DHE-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP45H150DHE-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP45H150DHE-13
MOSFET P-CH 450V 250MA SOT223

MOSFET P-CH 450V 250MA SOT223

Supplier's Site
Single FETs, MOSFETs - DMP45H150DHE-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP45H150DHE-13
Single FETs, MOSFETs DMP45H150DHE-13
MOSFET P-CH 450V 250MA SOT223

MOSFET P-CH 450V 250MA SOT223

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP45H150DHE-13
Triode/MOS Tube/Transistor >> MOSFETs DMP45H150DHE-13
450V 250mA 150Ω@50mA,10V 13.9W 4V@250uA P Channel SOT-223-3 MOSFETs ROHS

450V 250mA 150Ω@50mA,10V 13.9W 4V@250uA P Channel SOT-223-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP45H150DHE-13DICT-ND 917177-DMP45H150DHE-13 278-DMP45H150DHE-13 28AK8790 DMP45H150DHE-13 DMP45H150DHE-13 DMP45H150DHE-13 DMP45H150DHE-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP45H150DHE-13 450V 250MA MOSFET Transistor Mosfet, P-Ch, 450V, 0.25A, Sot-223 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223-3 Tape & Reel (TR) TO-3; SOT223 10V SOT223; TO-261-4, TO-261AA SOT223
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details