MOSFET P-CH 40V 2.4A SOT23 T&R Product overview: DMP4065SQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4065SQ-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 850611-DMP4065SQ-7
Features: 40 V
Package: Reel - TR
Family Name: DMP4065
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMP4065SQ-7DIDKR, DMP4065SQ-7DITR, DMP4065SQ-7-ND, DMP4065SQ-7DICT
P-Channel 40V 2.4A (Ta) 720mW (Ta) Surface Mount SOT-23-3
P-Channel 40V 2.4A (Ta) 720mW (Ta) Surface Mount SOT-23-3
P-Channel 40V 2.4A (Ta) 720mW (Ta) Surface Mount SOT-23-3
MOSFET P-CH 40V 2.4A SOT23 T&R
MOSFET, P-CH, 40V, 2.4A, 150DEG C, 0.72W ROHS COMPLIANT: YES
Integrated Circuits (ICs) - Transistors - MOSFETs
40V 2.4A 80mΩ@4.2A,10V 720mW 3V@250uA P Channel SOT-23 MOSFETs ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP4065SQ-7 | 850611-DMP4065SQ-7 | DMP4065SQ-7DITR-ND | DMP4065SQ-7 | 68AH9573 | DMP4065SQ-7 | DMP4065SQ-7 |
| Product Name | 40V 2.4A SOT23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4065SQ-7 | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, 40V, 2.4A, 150Deg C, 0.72W Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Transistors - MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | ||||
| PD | 1.4 milliwatts | 720 milliwatts | 720 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |