DIODES Incorporated 40V 2.4A SOT23 MOSFET Transistor DMP4065S-7

Description
MOSFET P-CH 40V 2.4A SOT23 Product overview: DMP4065S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4065S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 40V 2.4A SOT23 Product overview: DMP4065S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4065S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 2.4A SOT23 MOSFET Transistor
278-DMP4065S-7
40V 2.4A SOT23 MOSFET Transistor 278-DMP4065S-7
MOSFET P-CH 40V 2.4A SOT23 Product overview: DMP4065S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4065S-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 2.4A SOT23 Product overview: DMP4065S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4065S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4065S-7 - 1033867-DMP4065S-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4065S-7
1033867-DMP4065S-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4065S-7 1033867-DMP4065S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033867-DMP4065S-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 720mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 2.4A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12.2nC @ 10V Max Input Capacitance: 587pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 4.2A, 10V Alternative Parts (Cross-Reference): SI2319CDS-T1-GE3; PJA3441_R2_00001; PJA3441_R1_00001; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033867-DMP4065S-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 720mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 2.4A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 12.2nC @ 10V
Max Input Capacitance: 587pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 80 mOhm @ 4.2A, 10V
Alternative Parts (Cross-Reference): SI2319CDS-T1-GE3; PJA3441_R2_00001; PJA3441_R1_00001;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMP4065S-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4065S-7DIDKR-ND
Single FETs, MOSFETs DMP4065S-7DIDKR-ND
P-Channel 40V 2.4A (Ta) 720mW (Ta) Surface Mount SOT-23-3

P-Channel 40V 2.4A (Ta) 720mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP4065S-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4065S-7DICT-ND
Single FETs, MOSFETs DMP4065S-7DICT-ND
P-Channel 40V 2.4A (Ta) 720mW (Ta) Surface Mount SOT-23-3

P-Channel 40V 2.4A (Ta) 720mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP4065S-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4065S-7DITR-ND
Single FETs, MOSFETs DMP4065S-7DITR-ND
P-Channel 40V 2.4A (Ta) 720mW (Ta) Surface Mount SOT-23-3

P-Channel 40V 2.4A (Ta) 720mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP4065S-7
Triode/MOS Tube/Transistor >> MOSFETs DMP4065S-7
40V 2.4A 720mW 100mΩ@4.5V,3.3A 3V@250uA P Channel SOT-23-3 MOSFETs ROHS

40V 2.4A 720mW 100mΩ@4.5V,3.3A 3V@250uA P Channel SOT-23-3 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, P-Ch, -40V, -2.4A, Sot23; Channel Type Diodes Inc. - 07AH3813 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -40V, -2.4A, Sot23; Channel Type Diodes Inc.
07AH3813
Mosfet, P-Ch, -40V, -2.4A, Sot23; Channel Type Diodes Inc. 07AH3813
MOSFET, P-CH, -40V, -2.4A, SOT23; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, P-CH, -40V, -2.4A, SOT23; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, -40V, -2.4A, Sot23; Transistor Polarity Diodes Inc. - 07AH3814 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -40V, -2.4A, Sot23; Transistor Polarity Diodes Inc.
07AH3814
Mosfet, P-Ch, -40V, -2.4A, Sot23; Transistor Polarity Diodes Inc. 07AH3814
MOSFET, P-CH, -40V, -2.4A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.4A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.064ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -40V, -2.4A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.4A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.064ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP4065S-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP4065S-7
Single FETs, MOSFETs DMP4065S-7
MOSFET P-CH 40V 2.4A SOT23

MOSFET P-CH 40V 2.4A SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V P-Ch Enh Mode 20Vgs 587pF 12.2nC

MOSFET 40V P-Ch Enh Mode 20Vgs 587pF 12.2nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4065S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4065S-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4065S-7
MOSFET P-CH 40V 2.4A SOT23

MOSFET P-CH 40V 2.4A SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMP4065S-7 1033867-DMP4065S-7 DMP4065S-7DIDKR-ND DMP4065S-7 07AH3813 07AH3814 DMP4065S-7 DMP4065S-7 DMP4065S-7
Product Name 40V 2.4A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4065S-7 Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, P-Ch, -40V, -2.4A, Sot23; Channel Type Diodes Inc. Mosfet, P-Ch, -40V, -2.4A, Sot23; Transistor Polarity Diodes Inc. Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
PD 1.4 milliwatts 720 milliwatts 720 milliwatts 720 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data