MOSFET P-CH 40V 2.4A SOT23 Product overview: DMP4065S-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4065S-13 can be used for catalog matching and distributor lookup.
MOSFET P-CH 40V 2.4A SOT23
MOSFET P-CH 40V 2.4A SOT23
P-Channel 40V 2.4A (Ta) 720mW (Ta) Surface Mount SOT-23-3
MOSFET P-CH 40V 2.4A SOT23
MOSFET P-CH 40V 2.4A SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP4065S-13 | 31-DMP4065S-13CT-ND | DMP4065S-13 | DMP4065S-13 |
| Product Name | 40V 2.4A SOT23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 40 volts | 40 volts | ||
| PD | 1400 milliwatts | 720 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |