DIODES Incorporated 31V 40V TO252 MOSFET Transistor DMP4051LK3Q-13

Description
MOSFET BVDSS: 31V~40V TO252 T&R Product overview: DMP4051LK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31V, 40V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 31V, 40V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4051LK3Q-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET BVDSS: 31V~40V TO252 T&R Product overview: DMP4051LK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31V, 40V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 31V, 40V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4051LK3Q-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
31V 40V TO252 MOSFET Transistor
278-DMP4051LK3Q-13
31V 40V TO252 MOSFET Transistor 278-DMP4051LK3Q-13
MOSFET BVDSS: 31V~40V TO252 T&R Product overview: DMP4051LK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31V, 40V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 31V, 40V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4051LK3Q-13 can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 31V~40V TO252 T&R Product overview: DMP4051LK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31V, 40V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 31V, 40V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4051LK3Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4051LK3Q-13 - 821839-DMP4051LK3Q-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4051LK3Q-13
821839-DMP4051LK3Q-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4051LK3Q-13 821839-DMP4051LK3Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 821839-DMP4051LK3Q-1 3 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 821839-DMP4051LK3Q-13
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - 31-DMP4051LK3Q-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP4051LK3Q-13TR-ND
Single FETs, MOSFETs 31-DMP4051LK3Q-13TR-ND
MOSFET BVDSS: 31V~40V TO252 T&R

MOSFET BVDSS: 31V~40V TO252 T&R

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4051LK3Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4051LK3Q-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4051LK3Q-13
MOSFET BVDSS: 31V~40V TO252 T&R

MOSFET BVDSS: 31V~40V TO252 T&R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 278-DMP4051LK3Q-13 821839-DMP4051LK3Q-13 31-DMP4051LK3Q-13TR-ND DMP4051LK3Q-13
Product Name 31V 40V TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4051LK3Q-13 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 8900 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers