DIODES Incorporated Single FETs, MOSFETs DMP4051LK3-13

Description
P-Channel 40V 7.2A (Ta) 2.14W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet
Description
P-Channel 40V 7.2A (Ta) 2.14W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP4051LK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4051LK3-13DIDKR-ND
Single FETs, MOSFETs DMP4051LK3-13DIDKR-ND
P-Channel 40V 7.2A (Ta) 2.14W (Ta) Surface Mount TO-252-3

P-Channel 40V 7.2A (Ta) 2.14W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP4051LK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4051LK3-13DITR-ND
Single FETs, MOSFETs DMP4051LK3-13DITR-ND
P-Channel 40V 7.2A (Ta) 2.14W (Ta) Surface Mount TO-252-3

P-Channel 40V 7.2A (Ta) 2.14W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP4051LK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4051LK3-13DICT-ND
Single FETs, MOSFETs DMP4051LK3-13DICT-ND
P-Channel 40V 7.2A (Ta) 2.14W (Ta) Surface Mount TO-252-3

P-Channel 40V 7.2A (Ta) 2.14W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Singapore, Singapore
40V 7.2A TO252 MOSFET Transistor
278-DMP4051LK3-13
40V 7.2A TO252 MOSFET Transistor 278-DMP4051LK3-13
MOSFET P-CH 40V 7.2A TO252-3 Product overview: DMP4051LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7.2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4051LK3-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 7.2A TO252-3 Product overview: DMP4051LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7.2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4051LK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4051LK3-13 - 050868-DMP4051LK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4051LK3-13
050868-DMP4051LK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4051LK3-13 050868-DMP4051LK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 050868-DMP4051LK3-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.14W (Ta) Family Name: DMP4051LK3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 7.2A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 674pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 51 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): SFT1350TP-FA; SFT1350-TL-H; AOD413; FDD4243; Introduction Date: July 17, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 050868-DMP4051LK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.14W (Ta)
Family Name: DMP4051LK3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 7.2A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 674pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 51 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): SFT1350TP-FA; SFT1350-TL-H; AOD413; FDD4243;
Introduction Date: July 17, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP4051LK3-13
Triode/MOS Tube/Transistor >> MOSFETs DMP4051LK3-13
40V 7.2A 51mΩ@10V,12A 2.14W 3V@250uA P Channel TO-252 MOSFETs ROHS

40V 7.2A 51mΩ@10V,12A 2.14W 3V@250uA P Channel TO-252 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, P-Ch, -40V, To-252-3; Transistor Polarity Diodes Inc. - 82Y6593 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -40V, To-252-3; Transistor Polarity Diodes Inc.
82Y6593
Mosfet, P-Ch, -40V, To-252-3; Transistor Polarity Diodes Inc. 82Y6593
MOSFET, P-CH, -40V, TO-252-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-7.2A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.041ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -40V, TO-252-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-7.2A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.041ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP4051LK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP4051LK3-13
Single FETs, MOSFETs DMP4051LK3-13
MOSFET P-CH 40V 7.2A TO252-3

MOSFET P-CH 40V 7.2A TO252-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4051LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4051LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4051LK3-13
MOSFET P-CH 40V 7.2A TO252-3

MOSFET P-CH 40V 7.2A TO252-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMP4051LK3-13DIDKR-ND 278-DMP4051LK3-13 050868-DMP4051LK3-13 DMP4051LK3-13 82Y6593 DMP4051LK3-13 DMP4051LK3-13
Product Name Single FETs, MOSFETs 40V 7.2A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4051LK3-13 Triode/MOS Tube/Transistor >> MOSFETs Mosfet, P-Ch, -40V, To-252-3; Transistor Polarity Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252-3 TO-252 (DPAK) TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
Transconductance 0.0166 kS
Unlock Full Specs
to access all available technical data