DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4050SSS-13 DMP4050SSS-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014502-DMP4050SSS-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 4.4A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 13.9nC @ 10V Max Input Capacitance: 674pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): IRF7241TRPBF; DMP4050SSS; DMP4050SSS-13; Si4447ADY-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014502-DMP4050SSS-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 4.4A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 13.9nC @ 10V Max Input Capacitance: 674pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): IRF7241TRPBF; DMP4050SSS; DMP4050SSS-13; Si4447ADY-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4050SSS-13 - 014502-DMP4050SSS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4050SSS-13
014502-DMP4050SSS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4050SSS-13 014502-DMP4050SSS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 014502-DMP4050SSS-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 4.4A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 13.9nC @ 10V Max Input Capacitance: 674pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): IRF7241TRPBF; DMP4050SSS; DMP4050SSS-13; Si4447ADY-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014502-DMP4050SSS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.56W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 4.4A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 13.9nC @ 10V
Max Input Capacitance: 674pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): IRF7241TRPBF; DMP4050SSS; DMP4050SSS-13; Si4447ADY-T1-GE3;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 4.4A MOSFET Transistor
278-DMP4050SSS-13
40V 4.4A MOSFET Transistor 278-DMP4050SSS-13
MOSFET P-CH 40V 4.4A 8SO Product overview: DMP4050SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4050SSS-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 4.4A 8SO Product overview: DMP4050SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4050SSS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP4050SSS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4050SSS-13TR-ND
Single FETs, MOSFETs DMP4050SSS-13TR-ND
P-Channel 40V 4.4A (Ta) 1.56W (Ta) Surface Mount 8-SO

P-Channel 40V 4.4A (Ta) 1.56W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMP4050SSS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4050SSS-13DKR-ND
Single FETs, MOSFETs DMP4050SSS-13DKR-ND
P-Channel 40V 4.4A (Ta) 1.56W (Ta) Surface Mount 8-SO

P-Channel 40V 4.4A (Ta) 1.56W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMP4050SSS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4050SSS-13CT-ND
Single FETs, MOSFETs DMP4050SSS-13CT-ND
P-Channel 40V 4.4A (Ta) 1.56W (Ta) Surface Mount 8-SO

P-Channel 40V 4.4A (Ta) 1.56W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET,P-CHANNEL -40V, -4.7A,-6.0A

MOSFET MOSFET,P-CHANNEL -40V, -4.7A,-6.0A

Buy Now Datasheet
Mosfet, P-Ch, 40V, 4.4A, Soic Rohs Compliant Diodes Inc. - 28AK8789 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 4.4A, Soic Rohs Compliant Diodes Inc.
28AK8789
Mosfet, P-Ch, 40V, 4.4A, Soic Rohs Compliant Diodes Inc. 28AK8789
MOSFET, P-CH, 40V, 4.4A, SOIC ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 4.4A, SOIC ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMP4050SSS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP4050SSS-13
Single FETs, MOSFETs DMP4050SSS-13
MOSFET P-CH 40V 4.4A 8SO

MOSFET P-CH 40V 4.4A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4050SSS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4050SSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4050SSS-13
MOSFET P-CH 40V 4.4A 8SO

MOSFET P-CH 40V 4.4A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 014502-DMP4050SSS-13 278-DMP4050SSS-13 DMP4050SSS-13TR-ND DMP4050SSS-13 28AK8789 DMP4050SSS-13 DMP4050SSS-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4050SSS-13 40V 4.4A MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, P-Ch, 40V, 4.4A, Soic Rohs Compliant Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 40 volts 40 volts 40 volts
PD 1560 milliwatts 1.56 milliwatts 1560 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SOP Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" TO-3 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single IGBTs - 448-AIKB30N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers