MOSFET 2P-CH 40V 4A 8SO
Mosfet Array 2 P-Channel (Dual) 40V 4A 1.25W Surface Mount 8-SO
MOSFET 2P-CH 40V 4A 8SO
MOSFET 2P-CH 40V 4A 8SO Product overview: DMP4050SSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP4050SSDQ-13 can be used for catalog matching and distributor lookup.
MOSFET, DUAL, P-CH, 40V, 4A ROHS COMPLIANT: YES
MOSFET 40V P-Ch Dual FET 20Vgs -4.2A 14.3
MOSFET 2P-CH 40V 4A 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMP4050SSDQ-13DKR-ND | 289-DMP4050SSDQ-13 | 28AK8788 | DMP4050SSDQ-13 | DMP4050SSDQ-13 |
| Product Name | FET, MOSFET Arrays | 40V 4A MOSFET Transistor | Mosfet, Dual, P-Ch, 40V, 4A Rohs Compliant Diodes Inc. | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | TO-3 | 8-SOIC (0.154, 3.90mm Width) | |
| Polarity | P-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 40 volts |