DIODES Incorporated FET, MOSFET Arrays DMP4050SSD-13

Description
Mosfet Array 2 P-Channel (Dual) 40V 4A 1.8W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 40V 4A 1.8W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMP4050SSD-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP4050SSD-13DKR-ND
FET, MOSFET Arrays DMP4050SSD-13DKR-ND
Mosfet Array 2 P-Channel (Dual) 40V 4A 1.8W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 40V 4A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMP4050SSD-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP4050SSD-13CT-ND
FET, MOSFET Arrays DMP4050SSD-13CT-ND
Mosfet Array 2 P-Channel (Dual) 40V 4A 1.8W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 40V 4A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMP4050SSD-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP4050SSD-13TR-ND
FET, MOSFET Arrays DMP4050SSD-13TR-ND
Mosfet Array 2 P-Channel (Dual) 40V 4A 1.8W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 40V 4A 1.8W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
40V 4A MOSFET Transistor
289-DMP4050SSD-13
40V 4A MOSFET Transistor 289-DMP4050SSD-13
MOSFET 2P-CH 40V 4A 8SO Product overview: DMP4050SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP4050SSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 40V 4A 8SO Product overview: DMP4050SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP4050SSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4050SSD-13 - 080601-DMP4050SSD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4050SSD-13
080601-DMP4050SSD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4050SSD-13 080601-DMP4050SSD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 080601-DMP4050SSD-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Family Name: DMP4050SSD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 13.9nC @ 10V Max Input Capacitance: 674pF @ 20V Maximum Rds On at Id,Vgs: 50 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): SI7905DN-T1-GE3; Si7905DN-T1-E3; DMP4050SSD; Introduction Date: March 03, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 080601-DMP4050SSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Family Name: DMP4050SSD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 13.9nC @ 10V
Max Input Capacitance: 674pF @ 20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): SI7905DN-T1-GE3; Si7905DN-T1-E3; DMP4050SSD;
Introduction Date: March 03, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, Dual, P-Ch, 40V, 4A Rohs Compliant Diodes Inc. - 28AK8787 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, P-Ch, 40V, 4A Rohs Compliant Diodes Inc.
28AK8787
Mosfet, Dual, P-Ch, 40V, 4A Rohs Compliant Diodes Inc. 28AK8787
MOSFET, DUAL, P-CH, 40V, 4A ROHS COMPLIANT: YES

MOSFET, DUAL, P-CH, 40V, 4A ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP4050SSD-13
Triode/MOS Tube/Transistor >> MOSFETs DMP4050SSD-13
40V 4A 1.8W 50mΩ@10V,6A 3V@250uA 2 P-Channel SOIC-8 MOSFETs ROHS

40V 4A 1.8W 50mΩ@10V,6A 3V@250uA 2 P-Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
FET, MOSFET Arrays - DMP4050SSD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMP4050SSD-13
FET, MOSFET Arrays DMP4050SSD-13
MOSFET 2P-CH 40V 4A 8SO

MOSFET 2P-CH 40V 4A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4050SSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4050SSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4050SSD-13
MOSFET 2P-CH 40V 4A 8SO

MOSFET 2P-CH 40V 4A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET,P-CHANNEL -40V, -4.1A,-5.2A

MOSFET MOSFET,P-CHANNEL -40V, -4.1A,-5.2A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP4050SSD-13DKR-ND 289-DMP4050SSD-13 080601-DMP4050SSD-13 28AK8787 DMP4050SSD-13 DMP4050SSD-13 DMP4050SSD-13 DMP4050SSD-13
Product Name FET, MOSFET Arrays 40V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4050SSD-13 Mosfet, Dual, P-Ch, 40V, 4A Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SOP TO-3 8-SOIC (0.154", 3.90mm Width)
Polarity P-Channel P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
Transconductance 0.0140 kS
Unlock Full Specs
to access all available technical data