DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4047SK3-13 DMP4047SK3-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 917176-DMP4047SK3-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 40 V 20A (Tc) 1.6W (Ta) Surface Mount TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMP4047 Categories: Discrete Semiconductor Products Case / Package: TO-252-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP4047SK3-13DICT, DMP4047SK313, DMP4047SK3-13DIDKR, DMP4047SK3-13DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 917176-DMP4047SK3-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 40 V 20A (Tc) 1.6W (Ta) Surface Mount TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMP4047 Categories: Discrete Semiconductor Products Case / Package: TO-252-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP4047SK3-13DICT, DMP4047SK313, DMP4047SK3-13DIDKR, DMP4047SK3-13DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4047SK3-13 - 917176-DMP4047SK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4047SK3-13
917176-DMP4047SK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4047SK3-13 917176-DMP4047SK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 917176-DMP4047SK3-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 40 V 20A (Tc) 1.6W (Ta) Surface Mount TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMP4047 Categories: Discrete Semiconductor Products Case / Package: TO-252-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP4047SK3-13DICT, DMP4047SK313, DMP4047SK3-13DIDKR, DMP4047SK3-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 917176-DMP4047SK3-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 40 V 20A (Tc) 1.6W (Ta) Surface Mount TO-252-3
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP4047
Categories: Discrete Semiconductor Products
Case / Package: TO-252-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMP4047SK3-13DICT, DMP4047SK313, DMP4047SK3-13DIDKR, DMP4047SK3-13DITR

Buy Now Datasheet
Single FETs, MOSFETs - DMP4047SK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4047SK3-13DITR-ND
Single FETs, MOSFETs DMP4047SK3-13DITR-ND
P-Channel 40V 20A (Tc) 1.6W (Ta) Surface Mount TO-252-3

P-Channel 40V 20A (Tc) 1.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP4047SK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4047SK3-13DIDKR-ND
Single FETs, MOSFETs DMP4047SK3-13DIDKR-ND
P-Channel 40V 20A (Tc) 1.6W (Ta) Surface Mount TO-252-3

P-Channel 40V 20A (Tc) 1.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP4047SK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4047SK3-13DICT-ND
Single FETs, MOSFETs DMP4047SK3-13DICT-ND
P-Channel 40V 20A (Tc) 1.6W (Ta) Surface Mount TO-252-3

P-Channel 40V 20A (Tc) 1.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Singapore, Singapore
40V 20A TO252 MOSFET Transistor
278-DMP4047SK3-13
40V 20A TO252 MOSFET Transistor 278-DMP4047SK3-13
MOSFET P-CH 40V 20A TO252 Product overview: DMP4047SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4047SK3-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 20A TO252 Product overview: DMP4047SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4047SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 40V, 20A, To-252 Rohs Compliant Diodes Inc. - 28AK8785 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 20A, To-252 Rohs Compliant Diodes Inc.
28AK8785
Mosfet, P-Ch, 40V, 20A, To-252 Rohs Compliant Diodes Inc. 28AK8785
MOSFET, P-CH, 40V, 20A, TO-252 ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 20A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMP4047SK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP4047SK3-13
Single FETs, MOSFETs DMP4047SK3-13
MOSFET P-CH 40V 20A TO252

MOSFET P-CH 40V 20A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V P-Ch Enh FET 45mOhm -10V

MOSFET 40V P-Ch Enh FET 45mOhm -10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4047SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4047SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4047SK3-13
MOSFET P-CH 40V 20A TO252

MOSFET P-CH 40V 20A TO252

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP4047SK3-13
Triode/MOS Tube/Transistor >> MOSFETs DMP4047SK3-13
40V 20A 1.6W 45mΩ@10V,4.4A 3V@250uA P Channel TO-252-2 MOSFETs ROHS

40V 20A 1.6W 45mΩ@10V,4.4A 3V@250uA P Channel TO-252-2 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET P-CH 40V 20A TO252 - 233-DMP4047SK3-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 40V 20A TO252
233-DMP4047SK3-13
MOSFET P-CH 40V 20A TO252 233-DMP4047SK3-13
MOSFET P-CH 40V 20A TO252

MOSFET P-CH 40V 20A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 917176-DMP4047SK3-13 DMP4047SK3-13DITR-ND 278-DMP4047SK3-13 28AK8785 DMP4047SK3-13 DMP4047SK3-13 DMP4047SK3-13 DMP4047SK3-13 233-DMP4047SK3-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4047SK3-13 Single FETs, MOSFETs 40V 20A TO252 MOSFET Transistor Mosfet, P-Ch, 40V, 20A, To-252 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET P-CH 40V 20A TO252
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); TO-252-3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data