MOSFET BVDSS: 31V~40V U-DFN2020-
MOSFET BVDSS: 31V~40V U-DFN2020-
MOSFET, P-CH, 40V, 6.5A, UDFN2020 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMP4047LFDEQ-13TR-ND | 36AJ8875 |
| Product Name | Single FETs, MOSFETs | Mosfet, P-Ch, 40V, 6.5A, Udfn2020 Rohs Compliant Diodes Inc. |
| Polarity | P-Channel |