DIODES Incorporated Single FETs, MOSFETs DMP4047LFDE-7

Description
P-Channel 40V 3.3A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type E)
Request a Quote Datasheet
Description
P-Channel 40V 3.3A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type E)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP4047LFDE-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4047LFDE-7DITR-ND
Single FETs, MOSFETs DMP4047LFDE-7DITR-ND
P-Channel 40V 3.3A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type E)

P-Channel 40V 3.3A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
Single FETs, MOSFETs - DMP4047LFDE-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4047LFDE-7DICT-ND
Single FETs, MOSFETs DMP4047LFDE-7DICT-ND
P-Channel 40V 3.3A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type E)

P-Channel 40V 3.3A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
Single FETs, MOSFETs - DMP4047LFDE-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4047LFDE-7DIDKR-ND
Single FETs, MOSFETs DMP4047LFDE-7DIDKR-ND
P-Channel 40V 3.3A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type E)

P-Channel 40V 3.3A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
FETs - Single - DMP4047LFDE-7 - 718229-DMP4047LFDE-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMP4047LFDE-7
718229-DMP4047LFDE-7
FETs - Single - DMP4047LFDE-7 718229-DMP4047LFDE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 718229-DMP4047LFDE-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: U-DFN2020-6 (Type E) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-UDFN Exposed Pad Power Dissipation (Maximum): 700mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 40V Id - Continuous Drain Current: 3.3A Rds On (Maximum) at Id, Vgs: 33mOhm at 4.4A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 23.2nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1382pF at 20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 718229-DMP4047LFDE-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: U-DFN2020-6 (Type E)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 6-UDFN Exposed Pad
Power Dissipation (Maximum): 700mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 3.3A
Rds On (Maximum) at Id, Vgs: 33mOhm at 4.4A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 23.2nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1382pF at 20V

Buy Now
Singapore, Singapore
40V 3.3A MOSFET Transistor
278-DMP4047LFDE-7
40V 3.3A MOSFET Transistor 278-DMP4047LFDE-7
MOSFET P-CH 40V 3.3A 6UDFN Product overview: DMP4047LFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4047LFDE-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 3.3A 6UDFN Product overview: DMP4047LFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4047LFDE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40 U-DFN2020-6 T&R 3K

MOSFET MOSFET BVDSS: 31V-40 U-DFN2020-6 T&R 3K

Buy Now Datasheet
Mosfet, P-Ch, -40V, Udfn2020; Transistor Polarity Diodes Inc. - 82Y6592 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -40V, Udfn2020; Transistor Polarity Diodes Inc.
82Y6592
Mosfet, P-Ch, -40V, Udfn2020; Transistor Polarity Diodes Inc. 82Y6592
MOSFET, P-CH, -40V, UDFN2020; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.3A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.026ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.2V; Power RoHS Compliant: Yes

MOSFET, P-CH, -40V, UDFN2020; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.3A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.026ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4047LFDE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4047LFDE-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4047LFDE-7
MOSFET P-CH 40V 3.3A 6UDFN

MOSFET P-CH 40V 3.3A 6UDFN

Supplier's Site
Single FETs, MOSFETs - DMP4047LFDE-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP4047LFDE-7
Single FETs, MOSFETs DMP4047LFDE-7
MOSFET P-CH 40V 3.3A 6UDFN

MOSFET P-CH 40V 3.3A 6UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP4047LFDE-7DITR-ND 718229-DMP4047LFDE-7 278-DMP4047LFDE-7 DMP4047LFDE-7 82Y6592 DMP4047LFDE-7 DMP4047LFDE-7
Product Name Single FETs, MOSFETs FETs - Single - DMP4047LFDE-7 40V 3.3A MOSFET Transistor MOSFET Mosfet, P-Ch, -40V, Udfn2020; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type 6-PowerUDFN SOT3 Tape & Reel (TR) TO-3 6-PowerUDFN 6-PowerUDFN
V(BR)DSS 40 volts 40 volts 40 volts
PD 700 milliwatts 700 milliwatts 700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single IGBTs - 448-AIGB30N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers