The DMP4026SFVWQ-13 is a 40V P-channel enhancement mode MOSFET in a PowerDI3333-8 package, measuring 3.30mm x 3.30mm, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It features a maximum continuous drain current of -49A at TC=25°C with RDS(ON) of 25mΩ at VGS=-10V and 45mΩ at VGS=-4.5V. The device supports 100% UIS testing, has a thermal resistance of 38.4°C/W when mounted on an FR-4 board with improved thermal layout, and is RoHS compliant. The package is molded plastic with UL 94 V-0 flammability rating and operates from -55°C to +150°C.
MOSFET BVDSS: 31V~40V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4026SFVWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |