The DMP4026SFG-13 is a 40V P-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power management in applications such as motor controls, DC-DC converters, and printer equipment. It features a maximum continuous drain current of -28A at TC=+25°C and a low RDS(ON) of 25mΩ at VGS=-10V. The device is RoHS compliant, halogen- and antimony-free, and meets the JEDEC Level 1 moisture sensitivity standard. It is qualified for automotive applications requiring AEC-Q100/101/104/200
MOSFET BVDSS: 31V~40V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4026SFG-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |