The DMP4026LSS-13 is a P-channel enhancement mode MOSFET rated for -40V drain-source voltage, designed for high-efficiency power management in applications including motor controls and DC-DC converters. It is packaged in an SO-8 case with approximate dimensions of 4.90mm in length, 6.00mm in width, and 1.45mm in height, and features a matte tin annealed copper leadframe. The device meets RoHS 3 and is halogen- and antimony-free, with a UL 94 V-0 flammability rating. It is qualified to AEC-Q standards and manufactured in IATF 16949 certified facilities. Its maximum continuous drain current is -7.2A at +25°C with a gate-source voltage of -10V, and it exhibits a typical on-resistance of 25mΩ at -10V and -7.2A, or 45mΩ at -4.5V and -5.3A. The thermal resistance from junction to ambient is 82.7°C/W on a standard FR-4 PCB with minimal pad layout. The operating junction temperature range is -55°C to +150°C.
MOSFET BVDSS: 31V~40V SO-8 T&R 2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4026LSS-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |