DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4025SFGQ-13 DMP4025SFGQ-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869095-DMP4025SFGQ-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 40 V 7.2A (Ta) 810mW (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP4025 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMP4025SFGQ-13DI-ND, DMP4025SFGQ-13DITR, DMP4025SFGQ-13DIDKR, DMP4025SFGQ-13DICT, DMP4025SFGQ-13DI
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869095-DMP4025SFGQ-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 40 V 7.2A (Ta) 810mW (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP4025 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMP4025SFGQ-13DI-ND, DMP4025SFGQ-13DITR, DMP4025SFGQ-13DIDKR, DMP4025SFGQ-13DICT, DMP4025SFGQ-13DI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4025SFGQ-13 - 869095-DMP4025SFGQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4025SFGQ-13
869095-DMP4025SFGQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4025SFGQ-13 869095-DMP4025SFGQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869095-DMP4025SFGQ-1 3 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 40 V 7.2A (Ta) 810mW (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP4025 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMP4025SFGQ-13DI-ND, DMP4025SFGQ-13DITR, DMP4025SFGQ-13DIDKR, DMP4025SFGQ-13DICT, DMP4025SFGQ-13DI

Manufacturer: Diodes Incorporated
Win Source Part Number: 869095-DMP4025SFGQ-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 40 V 7.2A (Ta) 810mW (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP4025
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMP4025SFGQ-13DI-ND, DMP4025SFGQ-13DITR, DMP4025SFGQ-13DIDKR, DMP4025SFGQ-13DICT, DMP4025SFGQ-13DI

Buy Now Datasheet
Single FETs, MOSFETs - DMP4025SFGQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4025SFGQ-13DITR-ND
Single FETs, MOSFETs DMP4025SFGQ-13DITR-ND
P-Channel 40V 7.2A (Ta) 810mW (Ta) Surface Mount PowerDI3333-8

P-Channel 40V 7.2A (Ta) 810mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP4025SFGQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4025SFGQ-13DIDKR-ND
Single FETs, MOSFETs DMP4025SFGQ-13DIDKR-ND
P-Channel 40V 7.2A (Ta) 810mW (Ta) Surface Mount PowerDI3333-8

P-Channel 40V 7.2A (Ta) 810mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP4025SFGQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4025SFGQ-13DICT-ND
Single FETs, MOSFETs DMP4025SFGQ-13DICT-ND
P-Channel 40V 7.2A (Ta) 810mW (Ta) Surface Mount PowerDI3333-8

P-Channel 40V 7.2A (Ta) 810mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Singapore, Singapore
40V 7.2A MOSFET Transistor
278-DMP4025SFGQ-13
40V 7.2A MOSFET Transistor 278-DMP4025SFGQ-13
MOSFET P-CH 40V 7.2A PWRDI3333-8 Product overview: DMP4025SFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4025SFGQ-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 7.2A PWRDI3333-8 Product overview: DMP4025SFGQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4025SFGQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET P-CH

MOSFET P-CH

Supplier's Site
Mosfet, P-Ch, 40V, 7.2A, Powerdi 3333 Rohs Compliant Diodes Inc. - 28AK8784 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 7.2A, Powerdi 3333 Rohs Compliant Diodes Inc.
28AK8784
Mosfet, P-Ch, 40V, 7.2A, Powerdi 3333 Rohs Compliant Diodes Inc. 28AK8784
MOSFET, P-CH, 40V, 7.2A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 7.2A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMP4025SFGQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP4025SFGQ-13
Single FETs, MOSFETs DMP4025SFGQ-13
MOSFET P-CH 40V 7.2A PWRDI3333-8

MOSFET P-CH 40V 7.2A PWRDI3333-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4025SFGQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4025SFGQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4025SFGQ-13
MOSFET P-CH 40V 7.2A PWRDI3333-8

MOSFET P-CH 40V 7.2A PWRDI3333-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 869095-DMP4025SFGQ-13 DMP4025SFGQ-13DITR-ND 278-DMP4025SFGQ-13 233-DMP4025SFGQ-13 28AK8784 DMP4025SFGQ-13 DMP4025SFGQ-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4025SFGQ-13 Single FETs, MOSFETs 40V 7.2A MOSFET Transistor MOSFET P-CH Mosfet, P-Ch, 40V, 7.2A, Powerdi 3333 Rohs Compliant Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerDI3333-8 8-PowerVDFN Tape & Reel (TR) TO-3 8-PowerVDFN 8-PowerVDFN
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
IGBT Modules - 448-2ED300C17SROHSBPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers