DIODES Incorporated 40V 4.65A MOSFET Transistor DMP4025SFG-13

Description
MOSFET P-CH 40V 4.65A PWRDI3333 Product overview: DMP4025SFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4025SFG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 40V 4.65A PWRDI3333 Product overview: DMP4025SFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4025SFG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 4.65A MOSFET Transistor
278-DMP4025SFG-13
40V 4.65A MOSFET Transistor 278-DMP4025SFG-13
MOSFET P-CH 40V 4.65A PWRDI3333 Product overview: DMP4025SFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4025SFG-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 4.65A PWRDI3333 Product overview: DMP4025SFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4025SFG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP4025SFG-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4025SFG-13DITR-ND
Single FETs, MOSFETs DMP4025SFG-13DITR-ND
P-Channel 40V 4.65A (Ta) 810mW (Ta) Surface Mount PowerDI3333-8

P-Channel 40V 4.65A (Ta) 810mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP4025SFG-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4025SFG-13DIDKR-ND
Single FETs, MOSFETs DMP4025SFG-13DIDKR-ND
P-Channel 40V 4.65A (Ta) 810mW (Ta) Surface Mount PowerDI3333-8

P-Channel 40V 4.65A (Ta) 810mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP4025SFG-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4025SFG-13DICT-ND
Single FETs, MOSFETs DMP4025SFG-13DICT-ND
P-Channel 40V 4.65A (Ta) 810mW (Ta) Surface Mount PowerDI3333-8

P-Channel 40V 4.65A (Ta) 810mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4025SFG-13 - 1033866-DMP4025SFG-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4025SFG-13
1033866-DMP4025SFG-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4025SFG-13 1033866-DMP4025SFG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033866-DMP4025SFG-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 810mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 4.65A (Ta) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 33.7nC @ 10V Max Input Capacitance: 1643pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033866-DMP4025SFG-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 810mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI3333-8
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 4.65A (Ta)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 33.7nC @ 10V
Max Input Capacitance: 1643pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP4025SFG-13
Triode/MOS Tube/Transistor >> MOSFETs DMP4025SFG-13
40V 4.65A 25mΩ@10V,3A 810mW 1.8V@250uA P Channel PowerDI3333-8 MOSFETs ROHS

40V 4.65A 25mΩ@10V,3A 810mW 1.8V@250uA P Channel PowerDI3333-8 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, P-Ch, 40V, 7.2A, Powerdi 3333 Rohs Compliant Diodes Inc. - 28AK8782 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 7.2A, Powerdi 3333 Rohs Compliant Diodes Inc.
28AK8782
Mosfet, P-Ch, 40V, 7.2A, Powerdi 3333 Rohs Compliant Diodes Inc. 28AK8782
MOSFET, P-CH, 40V, 7.2A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 7.2A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4025SFG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4025SFG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4025SFG-13
MOSFET P-CH 40V 4.65A PWRDI3333

MOSFET P-CH 40V 4.65A PWRDI3333

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V P-Ch Enh Mode 25mOhm -10V -7.2A

MOSFET 40V P-Ch Enh Mode 25mOhm -10V -7.2A

Buy Now Datasheet
Single FETs, MOSFETs - DMP4025SFG-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP4025SFG-13
Single FETs, MOSFETs DMP4025SFG-13
MOSFET P-CH 40V 4.65A PWRDI3333

MOSFET P-CH 40V 4.65A PWRDI3333

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP4025SFG-13 DMP4025SFG-13DITR-ND 1033866-DMP4025SFG-13 DMP4025SFG-13 28AK8782 DMP4025SFG-13 DMP4025SFG-13 DMP4025SFG-13
Product Name 40V 4.65A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4025SFG-13 Triode/MOS Tube/Transistor >> MOSFETs Mosfet, P-Ch, 40V, 7.2A, Powerdi 3333 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
Transconductance 0.0166 kS
PD 810 milliwatts 810 milliwatts 810 milliwatts 810 milliwatts
Unlock Full Specs
to access all available technical data