Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055794-DMP4025LSDQ-
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): DMP4025LSDQ-13DMP402
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
MOSFET 2P-CH 40V 5.8A 8SO
MOSFET 2P-CH 40V 5.8A 8SO
MOSFET 2P-CH 40V 5.8A 8SO
MOSFET 2P-CH 40V 5.8A 8SO Product overview: DMP4025LSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP4025LSDQ-13 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 40V 5.8A 8SO
MOSFET BVDSS: 31V~40V SO-8 T&R 2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1055794-DMP4025LSDQ-13 | 31-DMP4025LSDQ-13CT-ND | 289-DMP4025LSDQ-13 | DMP4025LSDQ-13 | DMP4025LSDQ-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4025LSDQ-13 | FET, MOSFET Arrays | 40V 5.8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | SOT3 | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Automotive | 8-SOIC (0.154", 3.90mm Width) |
| Transistor Grade / Operating Range | Automotive | ||||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 40 volts | 40 volts | |||
| PD | 2140 milliwatts |