DIODES Incorporated 40V 6.9A MOSFET Transistor DMP4025LSD

Description
MOSFET 2P-CH 40V 6.9A 8SO Product overview: DMP4025LSD from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DMP4025LSD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 40V 6.9A 8SO Product overview: DMP4025LSD from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DMP4025LSD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 6.9A MOSFET Transistor
285-DMP4025LSD
40V 6.9A MOSFET Transistor 285-DMP4025LSD
MOSFET 2P-CH 40V 6.9A 8SO Product overview: DMP4025LSD from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DMP4025LSD can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 40V 6.9A 8SO Product overview: DMP4025LSD from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DMP4025LSD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4025LSD - 09989-DMP4025LSD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4025LSD
09989-DMP4025LSD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4025LSD 09989-DMP4025LSD
Manufacturer: Diodes Incorporated Win Source Part Number: 09989-DMP4025LSD Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 6.9A Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 33.7nC @ 10V Max Input Capacitance: 1640pF @ 20V Maximum Rds On at Id,Vgs: 25 mOhm @ 3A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 09989-DMP4025LSD
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 6.9A
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 33.7nC @ 10V
Max Input Capacitance: 1640pF @ 20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 3A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-DMP4025LSD 09989-DMP4025LSD
Product Name 40V 6.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4025LSD
PD 1800 milliwatts 1800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Reel - TR SOT3; 8-SO
Unlock Full Specs
to access all available technical data