DIODES Incorporated FET, MOSFET Arrays DMP4025LSD-13

Description
Mosfet Array 2 P-Channel (Dual) 40V 6.9A 1.8W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 40V 6.9A 1.8W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMP4025LSD-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP4025LSD-13DICT-ND
FET, MOSFET Arrays DMP4025LSD-13DICT-ND
Mosfet Array 2 P-Channel (Dual) 40V 6.9A 1.8W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 40V 6.9A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMP4025LSD-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP4025LSD-13DITR-ND
FET, MOSFET Arrays DMP4025LSD-13DITR-ND
Mosfet Array 2 P-Channel (Dual) 40V 6.9A 1.8W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 40V 6.9A 1.8W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - DMP4025LSD-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMP4025LSD-13DIDKR-ND
FET, MOSFET Arrays DMP4025LSD-13DIDKR-ND
Mosfet Array 2 P-Channel (Dual) 40V 6.9A 1.8W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 40V 6.9A 1.8W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4025LSD-13 - 1033864-DMP4025LSD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4025LSD-13
1033864-DMP4025LSD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4025LSD-13 1033864-DMP4025LSD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033864-DMP4025LSD-1 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 6.9A Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 33.7nC @ 10V Max Input Capacitance: 1640pF @ 20V Maximum Rds On at Id,Vgs: 25 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033864-DMP4025LSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 6.9A
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 33.7nC @ 10V
Max Input Capacitance: 1640pF @ 20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
40V 6.9A MOSFET Transistor
289-DMP4025LSD-13
40V 6.9A MOSFET Transistor 289-DMP4025LSD-13
MOSFET 2P-CH 40V 6.9A 8SO Product overview: DMP4025LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP4025LSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 40V 6.9A 8SO Product overview: DMP4025LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP4025LSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMP4025LSD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMP4025LSD-13
FET, MOSFET Arrays DMP4025LSD-13
MOSFET 2P-CH 40V 6.9A 8SO

MOSFET 2P-CH 40V 6.9A 8SO

Supplier's Site Datasheet
Mosfet, Dual P-Ch, -40V, Soic8; Transistor Polarity Diodes Inc. - 82Y6591 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P-Ch, -40V, Soic8; Transistor Polarity Diodes Inc.
82Y6591
Mosfet, Dual P-Ch, -40V, Soic8; Transistor Polarity Diodes Inc. 82Y6591
MOSFET, DUAL P-CH, -40V, SOIC8; Transistor Polarity:Dual P Channel; Continuous Drain Current Id:-7.6A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.018ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.3V; Power RoHS Compliant: Yes

MOSFET, DUAL P-CH, -40V, SOIC8; Transistor Polarity:Dual P Channel; Continuous Drain Current Id:-7.6A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.018ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch Enh Mode FET 40V 25mOhm -7.6A

MOSFET P-Ch Enh Mode FET 40V 25mOhm -7.6A

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP4025LSD-13
Triode/MOS Tube/Transistor >> MOSFETs DMP4025LSD-13
40V 6.9A 1.8W 25mΩ@10V,3A 1.8V@250uA 2 P-Channel SOIC-8 MOSFETs ROHS

40V 6.9A 1.8W 25mΩ@10V,3A 1.8V@250uA 2 P-Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4025LSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4025LSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4025LSD-13
MOSFET 2P-CH 40V 6.9A 8SO

MOSFET 2P-CH 40V 6.9A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMP4025LSD-13DICT-ND 1033864-DMP4025LSD-13 289-DMP4025LSD-13 DMP4025LSD-13 82Y6591 DMP4025LSD-13 DMP4025LSD-13 DMP4025LSD-13
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4025LSD-13 40V 6.9A MOSFET Transistor FET, MOSFET Arrays Mosfet, Dual P-Ch, -40V, Soic8; Transistor Polarity Diodes Inc. MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width) TO-3
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual) P-Channel
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
PD 1800 milliwatts 1.25 milliwatts 1800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
Package Type 8-SOIC (0.154, 3.90mm Width)
Packing Method Tube; Tube
View Details