MOSFET BVDSS: 31V~40V TO252 T&R
MOSFET BVDSS: 31V~40V TO252 T&R
MOSFET BVDSS: 31V~40V TO252 T&R
MOSFET BVDSS: 31V~40V TO252 T&R Product overview: DMP4025LK3Q-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31V, 40V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 31V, 40V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4025LK3Q-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 975145-DMP4025LK3Q-1
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 6.7A (Ta)
Rds On (Max) @ Id, Vgs: 25mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 1.8V @ 250µA
Power Dissipation (Max): 1.7W (Ta)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Gate Charge (Qg) (Max) @ Vgs: 33.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1643 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: 31-DMP4025LK3Q-13TR
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET BVDSS: 31V~40V TO252 T&R
MOSFET, P-CH, 40V, 8.6A, TO-252 ROHS COMPLIANT: YES
MOSFET BVDSS: 31V~40V TO252 T&R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMP4025LK3Q-13TR-ND | 278-DMP4025LK3Q-13 | 975145-DMP4025LK3Q-13 | DMP4025LK3Q-13 | 12AJ7124 | DMP4025LK3Q-13 |
| Product Name | Single FETs, MOSFETs | 31V 40V TO252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 40V, 8.6A, To-252 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | SOT3; TO-252 (DPAK) | Surface Mount | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | 40 volts |