The DMP4016SSSQ-13 is a 40V P-channel enhancement mode MOSFET in an SO-8 package, designed for automotive applications including DC-DC converters and power management. It has a maximum continuous drain current of -10.8A at 25℃ with VGS = -10V and an on-resistance of 11mΩ at -10V gate bias, or 15mΩ at -4.5V. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities with a thermal resistance of 80.2°C/W on a standard FR-4 board. It is RoHS compliant and rated for junction temperatures from -55℃ to +150℃.
MOSFET BVDSS: 31V~40V SO-8 T&R 2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4016SSSQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |