The DMP4016SPSWQ is a 40V P-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications including DC-DC converters and power management. It features a maximum continuous drain current of -86A at TC=25°C with RDS(ON) of 10mΩ at VGS=-10V and 14mΩ at VGS=-4.5V. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It has a thermal resistance junction-to-case of 1.05°C/W and operates from -55°C to +150°C. The package is moisture sensitive level 1, uses a matte tin finish, and is RoHS compliant and "Green" certified. The DMP4016SPSWQ-13 variant is supplied in tape and reel packaging with 2,500 units per carrier.
MOSFET BVDSS: 31V~40V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4016SPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |