DIODES Incorporated Single FETs, MOSFETs DMP4015SSSQ-13

Description
P-Channel 40V 9.1A (Ta) 1.45W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 40V 9.1A (Ta) 1.45W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP4015SSSQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4015SSSQ-13DIDKR-ND
Single FETs, MOSFETs DMP4015SSSQ-13DIDKR-ND
P-Channel 40V 9.1A (Ta) 1.45W (Ta) Surface Mount 8-SO

P-Channel 40V 9.1A (Ta) 1.45W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMP4015SSSQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4015SSSQ-13DITR-ND
Single FETs, MOSFETs DMP4015SSSQ-13DITR-ND
P-Channel 40V 9.1A (Ta) 1.45W (Ta) Surface Mount 8-SO

P-Channel 40V 9.1A (Ta) 1.45W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMP4015SSSQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4015SSSQ-13DICT-ND
Single FETs, MOSFETs DMP4015SSSQ-13DICT-ND
P-Channel 40V 9.1A (Ta) 1.45W (Ta) Surface Mount 8-SO

P-Channel 40V 9.1A (Ta) 1.45W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SSSQ-13 - 1033862-DMP4015SSSQ-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SSSQ-13
1033862-DMP4015SSSQ-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SSSQ-13 1033862-DMP4015SSSQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033862-DMP4015SSSQ- 13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.45W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 9.1A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 47.5nC @ 5V Max Input Capacitance: 4234pF @ 20V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 11 mOhm @ 9.8A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033862-DMP4015SSSQ-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.45W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 9.1A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 47.5nC @ 5V
Max Input Capacitance: 4234pF @ 20V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 11 mOhm @ 9.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 9.1A MOSFET Transistor
278-DMP4015SSSQ-13
40V 9.1A MOSFET Transistor 278-DMP4015SSSQ-13
MOSFET P-CH 40V 9.1A 8SO Product overview: DMP4015SSSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 9.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 9.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4015SSSQ-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 9.1A 8SO Product overview: DMP4015SSSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 9.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 9.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4015SSSQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP4015SSSQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP4015SSSQ-13
Single FETs, MOSFETs DMP4015SSSQ-13
MOSFET P-CH 40V 9.1A 8SO

MOSFET P-CH 40V 9.1A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch -40V 11mOhm 25Vgss 1.45W -10.1A

MOSFET P-Ch -40V 11mOhm 25Vgss 1.45W -10.1A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4015SSSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4015SSSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4015SSSQ-13
MOSFET P-CH 40V 9.1A 8SO

MOSFET P-CH 40V 9.1A 8SO

Supplier's Site
Mosfet, P-Ch, -40V, -9.1A, Soic; Transistor Polarity Diodes Inc. - 07AH3812 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -40V, -9.1A, Soic; Transistor Polarity Diodes Inc.
07AH3812
Mosfet, P-Ch, -40V, -9.1A, Soic; Transistor Polarity Diodes Inc. 07AH3812
MOSFET, P-CH, -40V, -9.1A, SOIC; Transistor Polarity:P Channel; Continuous Drain Current Id:-9.1A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

MOSFET, P-CH, -40V, -9.1A, SOIC; Transistor Polarity:P Channel; Continuous Drain Current Id:-9.1A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP4015SSSQ-13DIDKR-ND 1033862-DMP4015SSSQ-13 278-DMP4015SSSQ-13 DMP4015SSSQ-13 DMP4015SSSQ-13 DMP4015SSSQ-13 07AH3812
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SSSQ-13 40V 9.1A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -40V, -9.1A, Soic; Transistor Polarity Diodes Inc.
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3
Transistor Grade / Operating Range Automotive
V(BR)DSS 40 volts 40 volts 40 volts
PD 1450 milliwatts 1.82 milliwatts 1450 milliwatts
Unlock Full Specs
to access all available technical data