DIODES Incorporated Single FETs, MOSFETs DMP4015SSS-13

Description
P-Channel 40V 9.1A (Ta) 1.45W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 40V 9.1A (Ta) 1.45W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP4015SSS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4015SSS-13DIDKR-ND
Single FETs, MOSFETs DMP4015SSS-13DIDKR-ND
P-Channel 40V 9.1A (Ta) 1.45W (Ta) Surface Mount 8-SO

P-Channel 40V 9.1A (Ta) 1.45W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMP4015SSS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4015SSS-13DICT-ND
Single FETs, MOSFETs DMP4015SSS-13DICT-ND
P-Channel 40V 9.1A (Ta) 1.45W (Ta) Surface Mount 8-SO

P-Channel 40V 9.1A (Ta) 1.45W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMP4015SSS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4015SSS-13DITR-ND
Single FETs, MOSFETs DMP4015SSS-13DITR-ND
P-Channel 40V 9.1A (Ta) 1.45W (Ta) Surface Mount 8-SO

P-Channel 40V 9.1A (Ta) 1.45W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
40V 9.1A MOSFET Transistor
278-DMP4015SSS-13
40V 9.1A MOSFET Transistor 278-DMP4015SSS-13
MOSFET P-CH 40V 9.1A 8SO Product overview: DMP4015SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 9.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 9.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4015SSS-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 9.1A 8SO Product overview: DMP4015SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 9.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 9.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4015SSS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SSS-13 - 141557-DMP4015SSS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SSS-13
141557-DMP4015SSS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SSS-13 141557-DMP4015SSS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 141557-DMP4015SSS-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.45W (Ta) Family Name: DMP4015SSS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 9.1A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 47.5nC @ 5V Max Input Capacitance: 4234pF @ 20V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 11 mOhm @ 9.8A, 10V Alternative Parts (Cross-Reference): FDS4675_NL; TPC8124(TE12L,Q,M); FDS4675-Q; TPC8124; Introduction Date: August 02, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 141557-DMP4015SSS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.45W (Ta)
Family Name: DMP4015SSS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 9.1A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 47.5nC @ 5V
Max Input Capacitance: 4234pF @ 20V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 11 mOhm @ 9.8A, 10V
Alternative Parts (Cross-Reference): FDS4675_NL; TPC8124(TE12L,Q,M); FDS4675-Q; TPC8124;
Introduction Date: August 02, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60 1V-60V SO-8 T&R 2.5K

MOSFET MOSFET BVDSS: 41V-60 1V-60V SO-8 T&R 2.5K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4015SSS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4015SSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4015SSS-13
MOSFET P-CH 40V 9.1A 8SO

MOSFET P-CH 40V 9.1A 8SO

Supplier's Site
Mosfet, P-Ch, -40V, -9.1A, Soic; Transistor Polarity Diodes Inc. - 07AH3811 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -40V, -9.1A, Soic; Transistor Polarity Diodes Inc.
07AH3811
Mosfet, P-Ch, -40V, -9.1A, Soic; Transistor Polarity Diodes Inc. 07AH3811
MOSFET, P-CH, -40V, -9.1A, SOIC; Transistor Polarity:P Channel; Continuous Drain Current Id:-9.1A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

MOSFET, P-CH, -40V, -9.1A, SOIC; Transistor Polarity:P Channel; Continuous Drain Current Id:-9.1A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, -40V, -9.1A, Soic; Transistor Polarity Diodes Inc. - 07AH3810 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -40V, -9.1A, Soic; Transistor Polarity Diodes Inc.
07AH3810
Mosfet, P-Ch, -40V, -9.1A, Soic; Transistor Polarity Diodes Inc. 07AH3810
MOSFET, P-CH, -40V, -9.1A, SOIC; Transistor Polarity:P Channel; Continuous Drain Current Id:-9.1A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

MOSFET, P-CH, -40V, -9.1A, SOIC; Transistor Polarity:P Channel; Continuous Drain Current Id:-9.1A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP4015SSS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP4015SSS-13
Single FETs, MOSFETs DMP4015SSS-13
MOSFET P-CH 40V 9.1A 8SO

MOSFET P-CH 40V 9.1A 8SO

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP4015SSS-13
Triode/MOS Tube/Transistor >> MOSFETs DMP4015SSS-13
40V 9.1A 1.45W 11mΩ@10V,9.8A 2.5V@250uA P Channel SO-8 MOSFETs ROHS

40V 9.1A 1.45W 11mΩ@10V,9.8A 2.5V@250uA P Channel SO-8 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP4015SSS-13DIDKR-ND 278-DMP4015SSS-13 141557-DMP4015SSS-13 DMP4015SSS-13 DMP4015SSS-13 07AH3811 DMP4015SSS-13 DMP4015SSS-13
Product Name Single FETs, MOSFETs 40V 9.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SSS-13 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -40V, -9.1A, Soic; Transistor Polarity Diodes Inc. Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SO Surface Mount TO-3 8-SOIC (0.154", 3.90mm Width) SO-8
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
PD 1.82 milliwatts 1450 milliwatts 1450 milliwatts 1450 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065030K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers