The DMP4015SPSW-13 is a 40V P-channel enhancement mode MOSFET in a PowerDI5060-8/SWP (Type UX) surface-mount package, measuring 6.40 mm × 5.15 mm with a height of 1.00 mm. It has a maximum continuous drain current of -11 A at 25°C and an on-resistance of 11 mΩ at VGS = -10V, declining to 15 mΩ at VGS = -4.5V. The device is qualified to JEDEC standards for high reliability, meets RoHS 2 and RoHS 3 compliance, and is halogen- and antimony-free. It carries a UL 94 V-0 flammability rating, operates from -55°C to +150°C, and supports up to 242 mJ avalanche energy. Thermal resistance from junction to ambient is 96.4 °C/W on a standard FR-4 PCB with minimum pad layout.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4015SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |