MOSFET P-CH 40V 8.5A PWRDI5060-8 Product overview: DMP4015SPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4015SPSQ-13 can be used for catalog matching and distributor lookup.
P-Channel 40V 8.5A (Ta) 1.3W (Ta) Surface Mount PowerDI5060-8
P-Channel 40V 8.5A (Ta) 1.3W (Ta) Surface Mount PowerDI5060-8
P-Channel 40V 8.5A (Ta) 1.3W (Ta) Surface Mount PowerDI5060-8
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033861-DMP4015SPSQ-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI5060-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 8.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 47.5nC @ 5V
Max Input Capacitance: 4234pF @ 20V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 11 mOhm @ 9.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFET 40V P-Ch Enh FET 25Vgss -100A 1.3W
MOSFET P-CH 40V 8.5A PWRDI5060-8
MOSFET P-CH 40V 8.5A PWRDI5060-8
MOSFET, P-CH, 40V, 8.5A, POWERDI 5060 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP4015SPSQ-13 | DMP4015SPSQ-13DICT-ND | 1033861-DMP4015SPSQ-13 | DMP4015SPSQ-13 | DMP4015SPSQ-13 | DMP4015SPSQ-13 | 28AK8778 |
| Product Name | 40V 8.5A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SPSQ-13 | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 40V, 8.5A, Powerdi 5060 Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | ||||
| PD | 1.3 milliwatts | 1300 milliwatts | 1300 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |