DIODES Incorporated Single FETs, MOSFETs DMP4015SK3-13

Description
P-Channel 40V 14A (Ta) 3.5W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet
Description
P-Channel 40V 14A (Ta) 3.5W (Ta) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP4015SK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4015SK3-13DIDKR-ND
Single FETs, MOSFETs DMP4015SK3-13DIDKR-ND
P-Channel 40V 14A (Ta) 3.5W (Ta) Surface Mount TO-252-3

P-Channel 40V 14A (Ta) 3.5W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP4015SK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4015SK3-13DICT-ND
Single FETs, MOSFETs DMP4015SK3-13DICT-ND
P-Channel 40V 14A (Ta) 3.5W (Ta) Surface Mount TO-252-3

P-Channel 40V 14A (Ta) 3.5W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP4015SK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4015SK3-13DITR-ND
Single FETs, MOSFETs DMP4015SK3-13DITR-ND
P-Channel 40V 14A (Ta) 3.5W (Ta) Surface Mount TO-252-3

P-Channel 40V 14A (Ta) 3.5W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SK3-13 - 1033858-DMP4015SK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SK3-13
1033858-DMP4015SK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SK3-13 1033858-DMP4015SK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033858-DMP4015SK3-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 14A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 47.5nC @ 5V Max Input Capacitance: 4234pF @ 20V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 11 mOhm @ 9.8A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033858-DMP4015SK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 14A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 47.5nC @ 5V
Max Input Capacitance: 4234pF @ 20V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 11 mOhm @ 9.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
40V 14A TO252 MOSFET Transistor
278-DMP4015SK3-13
40V 14A TO252 MOSFET Transistor 278-DMP4015SK3-13
MOSFET P-CH 40V 14A TO252 Product overview: DMP4015SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4015SK3-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 14A TO252 Product overview: DMP4015SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4015SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4015SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4015SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4015SK3-13
MOSFET P-CH 40V 14A TO252

MOSFET P-CH 40V 14A TO252

Supplier's Site
Mosfet, P-Ch, -40V, To-252-3; Transistor Polarity Diodes Inc. - 82Y6590 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -40V, To-252-3; Transistor Polarity Diodes Inc.
82Y6590
Mosfet, P-Ch, -40V, To-252-3; Transistor Polarity Diodes Inc. 82Y6590
MOSFET, P-CH, -40V, TO-252-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-35A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power DissipationRoHS Compliant: Yes

MOSFET, P-CH, -40V, TO-252-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-35A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60 TO252,2.5K

MOSFET MOSFET BVDSS: 41V-60 TO252,2.5K

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP4015SK3-13
Triode/MOS Tube/Transistor >> MOSFETs DMP4015SK3-13
40V 14A 3.5W 11mΩ@10V,9.8A 2.5V@250uA P Channel TO-252 MOSFETs ROHS

40V 14A 3.5W 11mΩ@10V,9.8A 2.5V@250uA P Channel TO-252 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP4015SK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP4015SK3-13
Single FETs, MOSFETs DMP4015SK3-13
MOSFET P-CH 40V 14A TO252

MOSFET P-CH 40V 14A TO252

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP4015SK3-13DIDKR-ND 1033858-DMP4015SK3-13 278-DMP4015SK3-13 DMP4015SK3-13 82Y6590 DMP4015SK3-13 DMP4015SK3-13 DMP4015SK3-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SK3-13 40V 14A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -40V, To-252-3; Transistor Polarity Diodes Inc. MOSFET Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252, (D-Pak) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
PD 3500 milliwatts 3.5 milliwatts 3500 milliwatts 3500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data