DIODES Incorporated Single FETs, MOSFETs DMP4013SPS-13

Description
P-Channel 40V 11A (Ta), 61A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
P-Channel 40V 11A (Ta), 61A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP4013SPS-13DI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4013SPS-13DI-ND
Single FETs, MOSFETs DMP4013SPS-13DI-ND
P-Channel 40V 11A (Ta), 61A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

P-Channel 40V 11A (Ta), 61A (Tc) 1.6W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4013SPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4013SPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4013SPS-13
MOSFET P-CH 40V 11A PWRDI5060

MOSFET P-CH 40V 11A PWRDI5060

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP4013SPS-13DI-ND DMP4013SPS-13 DMP4013SPS-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details