DIODES Incorporated 40V 10.3A MOSFET Transistor DMP4013LFGQ-7

Description
MOSFET P-CH 40V 10.3A PWRDI3333 Product overview: DMP4013LFGQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4013LFGQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 40V 10.3A PWRDI3333 Product overview: DMP4013LFGQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4013LFGQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 10.3A MOSFET Transistor
278-DMP4013LFGQ-7
40V 10.3A MOSFET Transistor 278-DMP4013LFGQ-7
MOSFET P-CH 40V 10.3A PWRDI3333 Product overview: DMP4013LFGQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4013LFGQ-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 10.3A PWRDI3333 Product overview: DMP4013LFGQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4013LFGQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4013LFGQ-7 - 917175-DMP4013LFGQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4013LFGQ-7
917175-DMP4013LFGQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4013LFGQ-7 917175-DMP4013LFGQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 917175-DMP4013LFGQ-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 40 V 10.3A (Ta) 1W (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP4013 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP4013LFGQ-7DICT, DMP4013LFGQ-7DIDKR, DMP4013LFGQ-7DITR, DMP4013LFGQ-7-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 917175-DMP4013LFGQ-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 40 V 10.3A (Ta) 1W (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP4013
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMP4013LFGQ-7DICT, DMP4013LFGQ-7DIDKR, DMP4013LFGQ-7DITR, DMP4013LFGQ-7-ND

Buy Now Datasheet
Single FETs, MOSFETs - DMP4013LFGQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4013LFGQ-7DITR-ND
Single FETs, MOSFETs DMP4013LFGQ-7DITR-ND
P-Channel 40V 10.3A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

P-Channel 40V 10.3A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP4013LFGQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4013LFGQ-7DIDKR-ND
Single FETs, MOSFETs DMP4013LFGQ-7DIDKR-ND
P-Channel 40V 10.3A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

P-Channel 40V 10.3A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP4013LFGQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4013LFGQ-7DICT-ND
Single FETs, MOSFETs DMP4013LFGQ-7DICT-ND
P-Channel 40V 10.3A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

P-Channel 40V 10.3A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4013LFGQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4013LFGQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4013LFGQ-7
MOSFET P-CH 40V 10.3A PWRDI3333

MOSFET P-CH 40V 10.3A PWRDI3333

Supplier's Site
Mosfet, P-Ch, 40V, 10.3A, Powerdi 3333 Rohs Compliant Diodes Inc. - 32AK9136 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 10.3A, Powerdi 3333 Rohs Compliant Diodes Inc.
32AK9136
Mosfet, P-Ch, 40V, 10.3A, Powerdi 3333 Rohs Compliant Diodes Inc. 32AK9136
MOSFET, P-CH, 40V, 10.3A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 10.3A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMP4013LFGQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP4013LFGQ-7
Single FETs, MOSFETs DMP4013LFGQ-7
MOSFET P-CH 40V 10.3A PWRDI3333

MOSFET P-CH 40V 10.3A PWRDI3333

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP4013LFGQ-7
Triode/MOS Tube/Transistor >> MOSFETs DMP4013LFGQ-7
40V 10.3A 13mΩ@10V,10A 1W 3V@250uA P Channel PowerDI3333-8 MOSFETs ROHS

40V 10.3A 13mΩ@10V,10A 1W 3V@250uA P Channel PowerDI3333-8 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET PCH 40V 10.3A POWERDI - 233-DMP4013LFGQ-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET PCH 40V 10.3A POWERDI
233-DMP4013LFGQ-7
MOSFET PCH 40V 10.3A POWERDI 233-DMP4013LFGQ-7
MOSFET PCH 40V 10.3A POWERDI

MOSFET PCH 40V 10.3A POWERDI

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP4013LFGQ-7 917175-DMP4013LFGQ-7 DMP4013LFGQ-7DITR-ND DMP4013LFGQ-7 32AK9136 DMP4013LFGQ-7 DMP4013LFGQ-7 233-DMP4013LFGQ-7 DMP4013LFGQ-7
Product Name 40V 10.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4013LFGQ-7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 40V, 10.3A, Powerdi 3333 Rohs Compliant Diodes Inc. Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET PCH 40V 10.3A POWERDI MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
PD 2.1 milliwatts 1000 milliwatts 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data